location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Optical Retractable Netbook Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PAUM009E
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - USB Type-A
  • - Buttons quantity: 3
  • - 0.70 m
Warranty: 2 years
Long product name Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI :
The long product name of Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Optical Retractable Netbook Mouse
More>>>
Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI:
The official description of Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus Mini Optical Mouse with Retractable USB Cord is the perfect device for busy travellers. The ultra-compact mini mouse fits easily into a travel pouch for easy storage. Utilising optical technology providing 800dpi for precise tracking on most surfaces, this mobile mouse also features a retractable USB cable ensuring there are no tangled cords so you can use it wherever you want.

- Space saving mouse solution, ideal wherever space is limited and allows ease of mobility
- Latest optical technology provides improved movement, accuracy and precision
- Unique retractable USB cord for ease of carrying
- High resolution 800-dpi optical mini mouse for precision and accuracy
- Carrying pouch included for ease of travel

Short summary description Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI:
This short summary of the Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Mini Optical Retractable Netbook Mouse, Optical, USB Type-A, 800 DPI

Long summary description Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI:
This is an auto-generated long summary of Targus Mini Optical Retractable Netbook mouse USB Type-A 800 DPI based on the first three specs of the first five spec groups.

Targus Mini Optical Retractable Netbook Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons quantity: 3

Mouse
Device interface *
USB Type-A
Movement detection technology *
Optical
Movement resolution *
800 DPI
Buttons quantity *
3
Ergonomics
Cable length
0.70 m
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
45 g
Other features
Special features
Retractable cable
Compatible operating systems
Windows 98SE, 2000, Me, XP
Mouse dimensions (WxDxH)
75 x 40 x 20 mm
Brand Image Product code Product Stock Price from
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-1 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech Glaser X6-60MD mouse USB Type-A Optical 1000 DPI
(show image)
X6-60MD-3 Glaser Mouse X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
A4Tech

A4Tech X6-60MD mouse USB Type-A Laser 1000 DPI
(show image)
X6-60MD-2 X6-60MD 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)