location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TCG200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TCG200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442943300 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:10
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 43.9 cm (17.3") Black, Grey
  • - Nylon
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 1.36 kg
Warranty: Limited Lifetime
Long product name Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey :
The long product name of Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" Laptops, Messenger, 1.36 kg, Black/Gray
More>>>
Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey:
The official description of Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Targus 17.3" CityGear Messenger now includes a protective, scratch-resistant pocket to protect the iPad®, an eReader and up to 10" tablets. This stylish case features a sporty design with accessory pockets, a zip-down workstation, holders for business cards, a mobile phone and a mesh accessory storage pouch so items are visible and easy to locate in the case. The case includes a section for file storage and a hidden water bottle pocket. Sleek and professional, this case supports laptops with up to 17.3" screens. The Targus 17.3" CityGear Messenger now includes a protective, scratch-resistant pocket to protect the iPad®, an eReader and up to 10" tablets. This stylish case features a sporty design with accessory pockets, a zip-down workstation, holders for business cards, a mobile phone and a mesh accessory storage pouch so items are visible and easy to locate in the case. The case includes a section for file storage and a hidden water bottle pocket. Sleek and professional, this case supports laptops with up to 17.3" screens.

- Main compartment notebook sleeve fits notebooks with up to 17” screens and includes adjustable divider to accommodate smaller notebooks
- Front zippered pocket for quick access to airline tickets or passport
- Zip-down workstation includes mobile accessory storage, PDA pocket, pen loops, business card holder and key clip
- Rear slip pocket for extra storage also includes luggage strap for easy attachment to rolling travel cases
- Includes a protective, scratch-resistant pocket to protect the iPad®, an eReader and up to 10” tablets

Short summary description Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey:
This short summary of the Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Targus TCG200, Messenger case, 43.9 cm (17.3"), Shoulder strap, 1.36 kg

Long summary description Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey:
This is an auto-generated long summary of Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey based on the first three specs of the first five spec groups.

Targus TCG200. Case type: Messenger case, Maximum screen size: 43.9 cm (17.3"), Interior material: Nylon, Shoulder strap. Weight: 1.36 kg. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Interior material
Nylon
Maximum screen size *
43.9 cm (17.3")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Black, Grey
Integrated compartment(s)
Yes
Combination locks
No
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
355.6 mm
Depth
127 mm
Height
482.6 mm
Weight
1.36 kg
Notebook compartment dimensions (W x D x H)
419.1 x 55 x 320 mm
Packaging content
Mouse included
No
Other features
Handle(s)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-02-01 04:23:11
Uk has collected 27 expert reviews for Targus TCG200 laptop case 43.9 cm (17.3") Messenger case Black, Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcworld.co.nz
Updated:
2017-02-01 04:21:28
If you’re looking for serious sound from regular old computer speakers, then the T40s are going to be about the best you can do without buying full-sized stereo speakers. They’re big, sturdily built, and the most adjustable set of speakers we’ve seen l...
90%
expertreviews.co.uk
Updated:
2017-02-01 04:21:28
Creative’s Gigaworks T40 series II speakers are taller than most other 2.0 sets, but they have a compact footprint so won’t take up a lot of space on your desk. There’s good reason for the larger size; instead of using a single speaker to produce the f...
Bottom line These speakers can’t match the power of a set with a dedicated subwoofer, but the excellent sound quality makes them a good compromise if you're short on space...
80%
tomshardware.co.uk
Updated:
2017-02-01 04:21:28
They look great, especially with the speaker grilles removed and the orange drivers shown off in all of their 2.5" glory. The $149.99 price tag is high compared to the Altec Lansing FX3022 speakers and quite close to the M-Audio AV 40s, so you should take a close look at the competition before making a decision. Creative’s Gigaworks T40 Series II speakers are certain to appeal to some tastes, though.
0%
trustedreviews.com
Updated:
2017-02-01 04:22:35
It says something about how highly we regarded the predecessors of these new-look Creative T40 speakers that Riyad, Andy, and I were giggling with excitement when they arrived. Thankfully our embarrassing child-like outbursts weren't in vain as these full...
Bottom line Creative impressed many people with its first generation Gigaworks T40 speakers so these new versions had a lot to live up to. Thankfully, the T40 Series IIs haven't just succeeded in maintaining that reputation; they've actually gone one step further and...
100%
digitalversus.com
Updated:
2017-02-01 04:23:05
Do the T40s offer just change in design - like the T20 Series II- or is there major audio improvement? Handling and design No surprise here, the design is that of the T20 Series: black plastic cabinets with a glossy finish. However they are much bigger...
Good great look, wellbuilt...
Bad intrusive midtones, lack of highs...
40%
gamingshogun.com
Updated:
2017-02-01 04:19:20
In looking for some new desktop speakers (my older set ended up taking a nosedive and breaking), I looked through a great many potential replacements. Having used several types of speaker systems in my gaming lifetime, I was hoping to reduce the physical...
Bottom line the Creative Labs GigaWorks T40 Series II speaker system is a terrific option for those of you in need of powerful desktop audio that won't break your bank account. The three different sound sources per satellite provide a wide range of frequencies that...
100%
tomshardware.com
Updated:
2017-02-01 04:21:28
They look great, especially with the speaker grilles removed and the orange drivers shown off in all of their 2.5" glory. The $149.99 price tag is high compared to the Altec Lansing FX3022 speakers and quite close to the M-Audio AV 40s, so you should take a close look at the competition before making a decision. Creative’s Gigaworks T40 Series II speakers are certain to...
0%
toptenreviews.com
Updated:
2017-02-01 04:21:51
The Creative GigaWorks T40 Series II 2.0 computer speakers feature very good sound through an impressive design with two full-range drivers and a tweeter on each unit, plus BasXPort technology for a better-sounding low end. The speakers are also very t...
Good Very good sound, nice design, powerful drivers...
Bad Speakers are pricey.
Bottom line A bit pricey, but very good sound and a sleek design...
88%
macworld.com
Updated:
2017-02-01 04:22:25
We’ve recently been reviewing 2.0 speaker systems—which comprise compact, powered left and right speakers—for your Mac. Compared to 2.1 speaker systems, which use smaller, left and right satellites for higher frequencies, plus a larger subwoofer/amplif...
80%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)