location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Xeon® 3.6 GHz/800 MHz-1 MB Processor Option Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
354583-B21 show
Show alternative article codes used in the online market place
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor:
This short summary of the HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor data-sheet is auto-generated and uses the product title and the first six key specs.

HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Processor Option Kit

Long summary description HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor:
This is an auto-generated long summary of HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Option Kit processor based on the first three specs of the first five spec groups.

HP Intel® Xeon® 3.6 GHz/800 MHz-1 MB Processor Option Kit

Brand Image Product code Product Stock Price from
Intel

Intel CPU P4 2.40GHz 533FSB 1Mb S478 B processor 2.4 GHz L2 Box
(show image)
P4 2.53GHZ BOX CPU INTEL P4 2.40GHz 533FSB 1Mb S478 B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU P4 2.80GHz 533FSB 512Kb S478 B processor 2.8 GHz 1 MB L2 Box
(show image)
P4 2.80GHZ BOX CPU INTEL P4 2.80GHz 533FSB 512Kb S478 B 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 533FSB 1Mb TRAY processor L3 Box
(show image)
0320-1M-533 CPU INTEL XEON 3.2GHz 533FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.0GHz 533FSB 1Mb TRAY processor 3 GHz L3
(show image)
P4X-0306-1M CPU INTEL XEON 3.0GHz 533FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.6GHz 800FSB 1Mb TRAY processor L3 Box
(show image)
0036-1M-800 CPU INTEL XEON 3.6GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.4GHz 800FSB 1Mb TRAY processor L2
(show image)
0034-1M-800 CPU INTEL XEON 3.4GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 800FSB 1Mb TRAY processor L3
(show image)
P4X-0032-1M-800 CPU INTEL XEON 3.2GHz 800FSB 1Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel CPU XEON 3.2GHz 533FSB 2Mb TRAY processor 1 MB L3
(show image)
320-2M-533 CPU INTEL XEON 3.2GHz 533FSB 2Mb TRAY 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Itanium 1.60 GHz processor 1.6 GHz 3 MB L3 Box
(show image)
BX80543KC1600JB 1.60 GHz 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Xeon BX80546KG3200EA processor 3.2 GHz 1 MB L2 Box
(show image)
BX80546KG3200EU BX80546KG3200EA 0.00
(excl. VAT)
0 (incl. VAT)