location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ODYS MP-X30 4GB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ODYS Check ‘ODYS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-X30 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X700150
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘ODYS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ODYS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ODYS MP-X30 4GB Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 4 GB
  • - LCD 4.57 cm (1.8")
  • - Audio formats supported: MP3, WAV, WMA Headphone connectivity: 2.5 mm
  • - 85 dB Equalizer
  • - Line-out
  • - Continuous audio playback time: 6 h 3.7V Lithium-Ion (Li-Ion)
Long product name ODYS MP-X30 4GB Grey :
The long product name of ODYS MP-X30 4GB Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP3-Player MP-X30 4GB USB-Disk MP3, WMA, WAV, JPG, BMP
More>>>
Short summary description ODYS MP-X30 4GB Grey:
This short summary of the ODYS MP-X30 4GB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

ODYS MP-X30 4GB, 4 GB, LCD, 50 g, Grey

Long summary description ODYS MP-X30 4GB Grey:
This is an auto-generated long summary of ODYS MP-X30 4GB Grey based on the first three specs of the first five spec groups.

ODYS MP-X30 4GB. Total storage capacity: 4 GB. Display: LCD. Continuous audio playback time: 6 h. Weight: 50 g. Product colour: Grey

Brand Image Product code Product Stock Price from
ODYS

ODYS MP-X10i 2 Gb Black
(show image)
X700175 MP-X10i 2 Gb 0.00
(excl. VAT)
0 (incl. VAT)
ODYS

ODYS MP-X10i 1 Gb Black
(show image)
X700174 MP-X10i 1 Gb 0.00
(excl. VAT)
0 (incl. VAT)