location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 4250tn Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 4250tn Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5402A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90118
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:59:27
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 4250tn Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 43 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 1100 sheets Total output capacity: 300 sheets
  • - Internal memory: 64 MB Built-in processor 460 MHz
Warranty: Service & support options: Free telephone support during the productperiod; optional HP Care Pack service agreement that upgrades basic HP LaserJet product(one-year) and extends coverage up to five years; optional HP service agreementOne year, Return to HP authorized service center, limited
Long product name HP LaserJet 4250tn Printer 1200 x 1200 DPI :
The long product name of HP LaserJet 4250tn Printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet 4250 Printer
More>>>
HP LaserJet 4250tn Printer 1200 x 1200 DPI:
The official description of HP LaserJet 4250tn Printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This versatile, ultra-dependable black-and-white laser printer delivers workgroup performance.

Features

Optimize your potential
- Rely on robust performance for the whole workgroup. With print speeds of up to 45 pages per minute (ppm), workgroups can print consistently high-quality documents and get their work done quickly.
- Get immediate results. Instant-on Technology lets you start printing with almost no wait time, so you can focus on the business at hand instead of waiting for your job to complete.
- Enhance your potential with paper-handling flexibility. Increase your maximum input capacity to 3,100-sheets with optional 500-sheet input trays and the optional 1,500-sheet high-capacity input (HCI) tray. The printer’s versatile design accommodates HP everyday and specialty papers, supports automatic two-sided printing, and lets you expand output and finishing capabilities with a stacker or stapler/stacker accessory. (Using genuine HP supplies ensures availability of all printing features.)

Workgroup performance
- Share the printer and increase workgroup efficiency. With an HP Jetdirect Fast Ethernet embedded print server built into the printer formatter board, two EIO slots remain available to expand your printer’s capabilities. (Using genuine HP supplies ensures availability of all printing features.)
- Connect instantly with reliable Hi-Speed USB 2.0. Deliver even the most complex documents with speed and accuracy. For maximum flexibility, the printer also features an IEEE 1284-B parallel port.
- Add functionality with Compact Flash support. Use the two available Compact Flash slots to enable third-party solutions and take advantage of the convenience and value of more font choices, intelligent e-forms, secure printing, barcode printing, SAP/ERP solutions, and job accounting solutions.

Effortless printing
- Depend on worry-free printing and increase uptime. With a 460 MHz processor and from 48 to 80 MB of memory, complex print jobs are not a problem, and you experience a quick return to the application. Expandable up to 512 MB, you can add memory as your business grows.
- Manage your printer remotely. The HP Embedded Web Server enables one-to-one printer management and provides an easy way for you to interact with your printer. Use HP Web Jetadmin to help you manage fleets of network peripherals and save time and money with automatic configuration and proactive notification of device events.
- Simplify troubleshooting and configuration. The control panel features up to four lines of text with helpful animated graphics, so you can easily determine printer and job status and correct problems that arise.
- Enjoy legendary HP reliability. The HP LaserJet 4250 series printer and its supplies are built with HP’s renowned dependability to stand up to the demands of your office environment.

Short summary description HP LaserJet 4250tn Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet 4250tn Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 4250tn Printer, 1200 x 1200 DPI, 43 ppm, Network ready

Long summary description HP LaserJet 4250tn Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 4250tn Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 4250tn Printer. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 43 ppm. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
43, 45
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Warm-up time
60 s
Time to first page (black, normal)
8 s
Features
Maximum duty cycle *
200000 pages per month
Number of print cartridges *
1
Page description languages *
PDF 1.3
Input & output capacity
Total input capacity *
1100 sheets
Total output capacity *
300 sheets
Maximum input capacity
3100 sheets
Maximum output capacity
800 sheets
Paper handling
Maximum print size
201.5 x 288.5 mm
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (plain, preprinted, letterhead, prepunched, bond, recycled, color, card stock, rough, cut-sheet, recycled), envelopes, transparencies, labels
Media size (tray 1)
A4, A5, B5 (JIS), Executive (JIS), 16k (195 x 270mm), envelopes (C5, DL, B5), 76 x 216 to 127 x 356 mm
Media weight (tray 1)
60 to 200 g/m²
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, DLC/LLC
Management protocols
SNMP 1, Telnet, SNMP 3, SNMP 2c, HTTP
Performance
Internal memory *
64 MB
Maximum internal memory
512 MB
Built-in processor
Yes
Processor model
20KC MIPS
Processor frequency
460 MHz
Power
Power consumption (printing) *
680 W
Power consumption (standby)
20 W
Power consumption (PowerSave)
13 W
Power consumption (off)
0.3 W
System requirements
Minimum system requirements for Macintosh
160 MB free hard disk space, Mac OS 9.x and Mac OS X v 10.1 and later, CD-ROM drive, USB port or IEEE 1284-B compliant parallel port
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Maximum dimensions (W x D x H)
553 x 936 x 668 mm
Pallet dimensions (W x D x H)
1200 x 800 x 1821 mm
Weight
29.7 kg
Dimensions (WxDxH)
418 x 451 x 498 mm
Packaging data
Package weight
35 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 6, HP PCL 5e, PS, PPDs, HP LaserJet Utility, HP LaserJet Toolbox, Macintosh software); and installation software (link to HP Web Jetadmin software, for simple installation, configuration and manage
Logistics data
Pallet gross weight
229 kg
Products per pallet
6 pc(s)
Other features
Additional paper trays
Optional 500-sheet paper tray (standard on LJ4250tn/dtn/dtnsl), 1500-sheet high-capacity tray
Maximum scan size
216 x 356 mm
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
1200 DPI
Non-operating relative humidity (non-condensing)
10 - 90%
Recommended operating temperature range (T-T)
10 - 32 °C
Mac compatibility
Yes
I/O ports
1 x IEEE 1284 (EPP/ECP) - 36 pin Centronics 1 x Hi-Speed USB - 4 pin USB Type B 1 x Ethernet 10Base-T/100Base-TX - RJ-45
Custom media sizes
Multipurpose Tray 1: 76 x 216 to 127 x 356 mm; Trays 2 and 3: 148 x 216 to 210 x 356 mm
Other features
Standard media sizes
A4, Letter, Legal, Executive, B5, A5, envelopes (C5, DL, B5)
Memory upgrade
0.512 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80 HP Font set (plus Greek, Hebrew, Cyrillic, Arabic)
Media weights by paper path
Multipurpose Tray 1: 60 to 200 g/m²; Trays 2 and 3, optional 1500-sheet HCI tray, two-sided printing accessory: 60 to 120 g/m²
Minimum system requirements
Microsoft Windows 2000: 133 MHz processor, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz processor, 64 MB RAM, CD-ROM drive; Windows Server 2003: 550 MHz processor, 128 MB RAM (standard edition), 220 MB of free hard disk space for Windows, 1 GHz proces
Envelope feeder
Yes, 75 (optional with the purchase of an envelope feeder)
Printer management
HP Web Jetadmin, HP LaserJet Utility, HP Embedded Web Server, HP LaserJet Toolbox
Acoustic power emissions
6.9 B(A) / 4.0 B(A)
Acoustic pressure emissions
62 dB
Power requirements
220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz); 100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 3 Hz)
Duplex print options
Automatic (optional)
Print speed (black, best quality, A4)
43 ppm
Paper handling
Base/n:100-sheet multipurpose tray, 1 x 500-sheet input tray, straight-through paper path, optional: 500-sheet or 1500-sheet tray (up to a maximum of 3,100 sheets), duplexer, 500-sheet stacker, stapler/stacker (up to 15 pages stapler/up to 500-sheet stack
Electromagnetic compatibility
CISPR 22: 1997/EN 55022: 1998 Class B, EN 61000-3-2: 2000, EN 61000-3-3: 1995, EN 55024: 1998, FCC Title 47 CFR, Part 15 Class B/ICES-003, Issue 4/GB9254-1998, GB17625.1-2003, EMC Directive 89/336/EEC and the Low Voltage Directive 73/23/EEC, and carries the CE-Marking accordingly
Standard input trays
3
Networking features
Ethernet, Fast Ethernet
Safety
Argentina (TUV S Mark-Rs.92/98/Ds.1009/98), Australia (AS/NZ 3260), Canada (cUL-CAN/CSA C22.2 No.60950-00), China (GB4943), Czech Republic (CSN-IEC 60950-IEC 60825-1), Estonia (EEI-EN60950-IEC 60825-1), EU (CE Mark-Low Voltage Directive 73/23/EEC), German
Downloadable software
Windows Installer, HP PCL 6, HP PCL 5e, HP PostScript Level 3 emulation, HP Web Jetadmin, Macintosh Installer, Macintosh PostScript, PostScript Printer Description (PPD) files, IBM drivers, Model scripts, OS/2 PCL 5 or PCL 6 printer driver, OS/2 PS printer driver, UNIX model scripts, Linux drivers, HP OpenVMS drivers
Compatible operating systems
OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0 (parallel and network connections only), 2000, XP, Server 2003; Apple Mac OS 9.x and later, OS X 10.1 or later
Product dimensions when open (LxWxD)
55.4 cm (21.8")
Print quality (black, best quality)
1200 x 1200 DPI
Driver updates
Most recent printer drivers and software for all supported operating systems available at http://www.hp.com/support/lj4250; if no access to the Internet, see support flyer that came in printer box
Duplex supported media size
A4, A5, Letter, Legal, Executive, B5
Media handling
Sheetfed
Memory technology
Double Data Rate memory technology
Control panel
Intuitive operation and easy to understand messaging, expanded control panel for context-based problem resolution, 4 x 20 graphical display with help features. Messages can be displayed in 20 languages.
Maximum paper trays
5
Media size (tray 2)
A4, Letter, Legal, Executive, B5, A5, and custom sizes 148 x 216 to 210 x 356 mm
Media type and capacity (tray 2)
sheets: 500
Media weight (tray 2)
60 to 120 g/m²
Media weight (tray 3)
60 to 120 g/m²
Paper handling optional/input
500-sheet or 1500-sheet input tray (up to 5 trays for maximum 3100-sheet input capacity), two-sided printing accessory, 75-envelope feeder
Paper handling standard/input
100-sheet multipurpose tray, two 500-sheet input trays
Paper handling standard/output
300-sheet output capacity (250-sheet face down, 50-sheet face up)
Security management description
Management security: SNMP v 3, SSL/TLS (HTTPS), 802.1x authentication (with 620n and 625n EIO print servers); wireless network security: WPA (Wi-Fi Protected Access), WEP encryption (40-/64- and 128-bit), 802.1x authentication (EAP-PEAP, LEAP, EAP-TTLS, EAP-TLS, EAP-MD5) with RADIUS servers
Upgrade type
Printer firmware and networking firmware can be remotely upgraded.
Service & support
1 year on-site warranty. Optional HP Care Pack services available.
Technical features
CompactFlash support enables added functionality
Package dimensions (W x D x H)
720.1 x 600.2 x 557 mm (28.4 x 23.6 x 21.9")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 800.1 x 1821.2 mm (47.3 x 31.5 x 71.7")
Pallet weight (imperial)
228.6 kg (504 lbs)
Weight (imperial)
60 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
8 s
First page out (black&white, letter, ready)
8 s
Media sizes supported (imperial)
Letter, legal, executive, statement, 8.5 x 13 in, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10000 ft
Package weight (imperial)
35.5 kg (78.2 lbs)
Size (imperial)
41.9 cm (16.5")
Print speed (black, best quality, letter)
Up to 45 ppm
Standard input capacity for envelopes
10 sheets
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
720 x 600 x 557 mm
Country Distributor
United Kingdom 1 distributor(s)