location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Inkjet Print Cartridges Black № 56 ink cartridge Original

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inkjet Print Cartridges Black № 56
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6656AE#ABD#*KIT
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:16:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Inkjet Print Cartridges Black № 56 ink cartridge Original
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Warranty: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP Inkjet Print Cartridges Black № 56 ink cartridge Original :
The long product name of HP Inkjet Print Cartridges Black № 56 ink cartridge Original. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

56 Black Inkjet Print Cartridges
More>>>
HP Inkjet Print Cartridges Black № 56 ink cartridge Original:
The official description of HP Inkjet Print Cartridges Black № 56 ink cartridge Original as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The patented, pigment-based ink in HP 56 Black Inkjet Print Cartridge ensures consistent results for a wide variety of printing. The reliable, easy-to-install cartridge and specially formulated ink deliver crisp, sharp results that resist fading.

Short summary description HP Inkjet Print Cartridges Black № 56 ink cartridge Original:
This short summary of the HP Inkjet Print Cartridges Black № 56 ink cartridge Original data-sheet is auto-generated and uses the product title and the first six key specs.

HP Inkjet Print Cartridges Black № 56, Black, Pigment-based ink

Long summary description HP Inkjet Print Cartridges Black № 56 ink cartridge Original:
This is an auto-generated long summary of HP Inkjet Print Cartridges Black № 56 ink cartridge Original based on the first three specs of the first five spec groups.

HP Inkjet Print Cartridges Black № 56. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
BCP bubble graphic colour
Black
Approximate page yield (A4, black & white, ISO/IEC 19752)
520 pages
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Print head swath
8.38 mm (0.33")
Quantity per box
1 pc(s)
Colour
No
Printing material shelf life
1.5 year(s)
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage temperature (T-T)
-15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
112 mm
Depth
140 mm
Height
35 mm
Weight
54 g
Package weight
80 g
Logistics data
Products per pallet
1920 pc(s)
Master (outer) cases per pallet
60 pc(s)
Pallet gross weight
196.5 kg
Other features
Case or master carton weight
5.4 kg
Case or master carton quantity
60 pc(s)
Pallet dimensions (W x D x H)
1200 x 800 x 1130 mm
Compatible ink types, supplies
Pigment-based
Ink drop
17 pl
Stacking number for pallet
2 pc(s)
Package dimensions (WxDxH)
141 x 37 x 113 mm
Technical features
Laser-quality, fade-resistant black text Designed together to work together HP warranty and support Very small drop size produces extremely fine print quality on many papers
Print head nozzles
416
Weight (imperial)
1.88 oz
Pallet size (EU)
1200 x 800 x 1130 mm
Retail only
No
UNSPSC-code
44103105
Empty weight
35 g
Print cartridge volume (metric)
19 ml