location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3550n Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3550n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5991A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 28 Feb 2006
Product end of life date
Bullet Points HP LaserJet 3550n Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 12 ppm
  • - Built-in display
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 100 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 266 MHz
Warranty: Service & support options: Free telephone support during theperiod, support on the Internet at http://www.hp.com, online services (for 24-hour access to information using a modem or Internet connection)
Service & support: HP Websites, HP Customer Support Centre, HP Care Pack
Long product name HP LaserJet 3550n Colour 600 x 600 DPI :
The long product name of HP LaserJet 3550n Colour 600 x 600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Color LaserJet 3550n Printer, Laser, 600 x 600dpi, 12ppm, 266MHz, 64MB, USB
More>>>
HP LaserJet 3550n Colour 600 x 600 DPI:
The official description of HP LaserJet 3550n Colour 600 x 600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get the same speed, ease of use and affordability you expect with black and white printing with the Color LaserJet 3550n. Share vibrant colour in your small workgroup with HP external networking.

Short summary description HP LaserJet 3550n Colour 600 x 600 DPI:
This short summary of the HP LaserJet 3550n Colour 600 x 600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3550n, Laser, Colour, 600 x 600 DPI, 12 ppm, Silver

Long summary description HP LaserJet 3550n Colour 600 x 600 DPI:
This is an auto-generated long summary of HP LaserJet 3550n Colour 600 x 600 DPI based on the first three specs of the first five spec groups.

HP LaserJet 3550n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 45000 pages per month. Maximum resolution: 600 x 600 DPI, Print speed (black, normal quality, A4/US Letter): 12 ppm. Product colour: Silver

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, draft quality, A4/US Letter)
12 ppm
Time to first page (black, normal)
22 s
Time to first page (colour, normal)
22 s
Features
Maximum duty cycle *
45000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
150 sheets
Maximum input capacity
350 sheets
Maximum output capacity
175 sheets
Paper handling
Paper tray media types *
Card stock, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
Ports & interfaces
Standard interfaces
USB, USB 2.0
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Processor frequency
266 MHz
Design
Product colour *
Silver
Built-in display *
Yes
Power
Power consumption (printing) *
350 W
Power
Power consumption (PowerSave)
9 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Weight & dimensions
Width
500.4 mm
Depth
447 mm
Height
467.4 mm
Dimensions (WxDxH)
500 x 447 x 467 mm
Packaging data
Package weight
46.7 kg
Other features
Non-operating relative humidity (non-condensing)
10 - 90%
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Standard output capacity for envelopes
10 sheets
Print speed (colour, best quality, A4)
16 ppm
Print speed (black, best quality, A4)
16 ppm
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
50 sheets
Print technology resolution
600 x 600 DPI
Package dimensions (WxDxH)
800 x 600 x 718 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 16:41:56
Uk has collected 6 expert reviews for HP LaserJet 3550n Colour 600 x 600 DPI and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:21:29
The HP Color LaserJet 3550n is bulky, housed in a grey box whose front curvature adds to its sense of inflated size. Unfortunately this models girth and its price tag dont reflect the components inside, considering it cuts some corners in its network...
60%
pcmag.com
Updated:
2011-09-26 16:41:55
The HP Color LaserJet 3550n is a reasonably capable color laser for those who value output quality more than speed. Both the Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 16 ppm, Rated Speed (Mono): 16 ppm...
60%
trustedreviews.com
Updated:
2015-06-25 06:14:14
HP, the father and mother of laser printing, still owns the lion's share of the market. The Color LaserJet 3550 sits in the middle of the company's small workgroup colour laser offerings and is designed to provide day-to-day colour printing for small busi...
80%
Country Distributor
United Kingdom 1 distributor(s)