location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 570DX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS57BHPNS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 11:37:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 144.8 cm (57") 1920 x 1080 pixels 600 cd/m²
  • - 8 ms
More>>>
Short summary description Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
This short summary of the Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 570DX, Digital signage flat panel, 144.8 cm (57"), 1920 x 1080 pixels

Long summary description Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black:
This is an auto-generated long summary of Samsung SyncMaster 570DX Digital signage flat panel 144.8 cm (57") 600 cd/m² Full HD Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 570DX. Product design: Digital signage flat panel. Display diagonal: 144.8 cm (57"), Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Product colour: Black