ThinkPad T61, Intel Core 2 Duo T7300 (2.0GHz), 1GB RAM, 120GB 5400rpm HD, 15.4", Intel X3100, DVD, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure chip, 6c Li-Ion, Windows XP Pro
Lenovo ThinkPad T61 and T61 Wide – The perfect balance of performance and portability
Featuring Intel® Centrino® Pro processor and Turbo Memory for unbelievable multi-tasking plus new nVidia Graphics for optimal Vista performance, this regular or widescreen ThinkPad is one of the coolest, quietest notebooks on the planet. The innovative new "BatteryStretch" tool means extreme power-efficiency. The new magnesium ThinkPad Roll Cage protects the screen. And with enhanced wireless connectivity, your signal is rock-solid, too.
Lenovo ThinkPad T61, 15,4'', Intel Core 2 Duo T7300, 1GB, 120GB, Intel® Core™2 Duo, 2 GHz, 39.1 cm (15.4"), 1 GB, 120 GB, Windows XP Professional
Lenovo ThinkPad T61, 15,4'', Intel Core 2 Duo T7300, 1GB, 120GB. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"). Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2.7 kg