location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comet EX RT. Single phase, standard tower UPS, 11 kVA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68110
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Bullet Points Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 11 kVA 8000 W
  • - Sealed Lead Acid (VRLA)
  • - Tower
Warranty: 1-year warranty, including battery.
Long product name Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W :
The long product name of Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

11 kVA, 8 kW output power, 1 Comet EX RT Power module + 1 Comet EXB RT Battery module
More>>>
Short summary description Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W:
This short summary of the Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA, 11 kVA, 8000 W, Sealed Lead Acid (VRLA), 6 min, 15 min, Tower

Long summary description Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W:
This is an auto-generated long summary of Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA uninterruptible power supply (UPS) 8000 W based on the first three specs of the first five spec groups.

Eaton Comet EX RT. Single phase, standard tower UPS, 11 kVA. Output power capacity: 11 kVA, Output power: 8000 W. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 6 min, Typical backup time at half load: 15 min. Form factor: Tower, Certification: IEC 62040-1/IEC 60950/UL 1778 and CSA 22.2 EMC: IEC 62040-2; EN 50091-2; FCC class A, EMC B level.... Weight: 94.2 kg. Bundled software: Solution-Pac 2 software

Brand Image Product code Product Stock Price from
Eaton

Eaton EX RT 5 3:1 Network uninterruptible power supply (UPS) 5 kVA 4000 W
(show image)
68056 EX RT 5 3:1 Network 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX RT 11 3:1 uninterruptible power supply (UPS) 11 kVA 8000 W
(show image)
68114 EX RT 11 3:1 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX RT11 3:1 Network uninterruptible power supply (UPS) 11 kVA 8000 W
(show image)
68116 EX RT11 3:1 Network 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX RT 5 3:1 uninterruptible power supply (UPS) 5 kVA 4000 W
(show image)
68054 EX RT 5 3:1 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton EX RT 7 3:1 Network uninterruptible power supply (UPS) 7 kVA 4900 W
(show image)
68076 EX RT 7 3:1 Network 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Comet EX RT. Single phase, standard tower UPS, 7 kVA uninterruptible power supply (UPS) 4900 W
(show image)
68070 Comet EX RT. Single phase, standard tower UPS, 7 kVA 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Comet EX RT. Single phase, standard rack UPS, 11 kVA + EXB RT battery module + Rack kit uninterruptible power supply (UPS) 8000 W
(show image)
68112+68118+68002 Comet EX RT. Single phase, standard rack UPS, 11 kVA + EXB RT battery module + Rack kit 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Comet EX RT. Single phase, rack UPS, 7 kVA + EXB RT battery module + Rack kit uninterruptible power supply (UPS) 4900 W
(show image)
68072+68078+68002 Comet EX RT. Single phase, rack UPS, 7 kVA + EXB RT battery module + Rack kit 0.00
(excl. VAT)
0 (incl. VAT)
Eaton

Eaton Comet EX RT. Single phase, standard rack UPS, 11 kVA uninterruptible power supply (UPS) 8000 W
(show image)
68112 Comet EX RT. Single phase, standard rack UPS, 11 kVA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)