location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpinPoint F1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD103UJ show
Show alternative article codes used in the online market place
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2024 11:31:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - Storage drive buffer size: 32 MB
  • - 810 g
Long product name Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II :
The long product name of Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB Serial ATA II HDD
More>>>
Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II:
The official description of Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Serial ATA 3.0Gbps Interface Support.
- Improved recording stability over temperature with PMR.
- Advanced dynamic FOD control for best data integrity.
- Intelligent compensation of external disturbance.
- SATA Native Command Queuing Feature.
- Device Initiated SATA Power Management.
- Staggerd Spin-up Support.
- Environment friendly product with RoHS compliance.
- Improved performance with dual-ARM based firmware.
- ATA S.M.A.R.T. Compliant.
- ATA Automatic Acoustic Management Feature.
- ATA 48-bit Address Feature.
- ATA Device Configuration Overlay Feature.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II:
This short summary of the Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SpinPoint F1 1TB HDD, 3.5", 1 TB, 7200 RPM

Long summary description Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II:
This is an auto-generated long summary of Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II based on the first three specs of the first five spec groups.

Samsung SpinPoint F1 1TB HDD. HDD size: 3.5", HDD capacity: 1 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
1 TB
HDD speed *
7200 RPM
Interface *
Serial ATA II
Type *
HDD
Storage drive buffer size
32 MB
Full stroke seek time
20 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (typical)
7.7 W
Power consumption (standby)
1.2 W
Power consumption (PowerSave)
1.2 W
Power consumption (read)
9.5 W
Power consumption (write)
9.5 W
Power
Power consumption (idle)
8.2 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-304.8 - 3048 m
Non-operating altitude
-304.8 - 12192 m
Operating shock
70 G
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
26.1 mm
Depth
147 mm
Weight
810 g
Other features
Drive ready time
10 s
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:54:01
Uk has collected 34 expert reviews for Samsung SpinPoint F1 1TB HDD 3.5" Serial ATA II and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
businesscomputingworld.co.uk
Updated:
2011-10-04 03:54:01
Now is an exciting time for the storage industry. Not only have laptop hard drives seen capacities jump up to 500GB, but regular 3.5-inch desktop hard drives have reached the 2TB capacity point. These Serial-ATA drives are the mainstays for enthusias...
0%
digitalversus.com
Updated:
2011-10-04 03:54:01
Back in 2008, we tested the Spinpoint F1 HD753LJ, which used the same components (three 334 GB platters or a total of 1002 GB), but had a limited formatted capacity of 750 GB. Today, were looking at its clone, the Spinpoint F1 HD103UJ, which uses all...
Good Good read and write sppeds, Quiet, Access time just 13.8 ms, Noie management...
Bad Noisier than a 5400 rpm drive...
100%
alphr.com
Updated:
2011-10-04 03:54:01
The largest SpinPoint drive on test benefits from the same features as the rest of Samsung's range, with PMR technology, NoiseGuard and SilentSeek all present. In our benchmarks, though, the 1TB SpinPoint wasn't quite as quick as the award-winning 750G...
Bottom line Good performance and value, but it's outpaced by the 750GB model...
83%
ocaholic.ch.english
Updated:
2011-10-04 03:54:01
In this review we show you how Samsungs actual flagship of the Spinpoint F1 series performs in our detailed testing parcours. As usually we show you senquential and random read/write performance and youll be able to see if the Spinpoint can cope with...
Bottom line With the Spinpoint F1 1.0 TByte Sasmung has a hard diks in its portfolio with diverging performance figures. If we look at the sequential write performance in this particular test the Spinpoint F1 performs very well. If we also look at the random read...
0%
expertreviews.co.uk
Updated:
2011-10-04 03:54:01
When we first reviewed this hard disk 13 months ago we were bowled over by its performance, but at £216 including VAT, it was too expensive for a Best Buy award. Since then its price has plummeted, but it remains one of the fastest hard disks availa...
100%
itreviews.com
Updated:
2011-10-04 03:54:01
A lot of high performance storage at a very attractive price. And its quiet, too. Samsung - Spinpoint F1 price Buy Samsung Spinpoint F1 securely online at a bargain price £67 inc. VAT Samsung: 01932 455 000 www.samsung.com Find other articles about S...
0%
theregister.co.uk
Updated:
2011-10-04 03:54:01
Samsung SpinPoint F1: Phew, what a performer... Samsung’s website doesn’t offer any software for its hard drives, and the PDF installation guide is incredibly short and uninformative, so we’re somewhat in the dark about the HD103UJ. It h...
Bottom line All four Terabyte drives in this round-up offer a colossal amount of storage at a very reasonable price. The Hitachi is showing its age but still delivers decent performance, but we were less convinced by the green power saving features of the Western...
70%
alphr.com
Updated:
2011-10-04 03:54:01
We've long been fans of Samsung's internal drives, and the terabyte-sized SpinPoint F DT - rejoicing in the model numer HD103UJ - is for now the largest drive in the range. Like all 1TB drives, it offers 930GB of usable storage in NTFS. But while compe...
Bottom line A capacious yet affordable drive that ticks every box...
100%
tomshardware.co.uk
Updated:
2011-10-04 03:54:01
Samsung specifies an 8.9 ms seek time, which results in an effective average access time (including rotational latency) of 14.2 ms. Compared to Seagate (12.7 ms) and Hitachi (13.8 ms), this is clearly slower, but the result is still better than the 15.0/1...
0%
xbitlabs.com
Updated:
2011-10-04 03:54:01
We seem to have established a tradition of writing an article about 1-terabyte hard disk drives each ten months or so. In the first roundup, written almost two years ago, we just acquainted you with such products because that was the peak storage capac...
Bottom line Here is the summary of our third test session with 1-terabyte hard disk drives.Western Digital’s Caviar Black are still the best if you are looking for the fastest HDD. These 1TB drives have not yet transitioned to 500GB platters and are slightly in...
0%
techarp.com
Updated:
2011-10-04 03:54:01
The 1 TB Samsung Spinpoint F1 (HD103UJ) has a lot going for it. It combines a large storage capacity with the low thermal output of 5400 RPM hard disk drives, and sequential read/write performance that's second only to the 10,000 RPM Western Digital V...
0%
myce.com
Updated:
2011-10-04 03:54:01
HD103UJThe HD103UJ was Samsung’s first harddisc to reach the 1TB (=1000GB) barrier. The 3.5” drive features a SATA2 interface for connection to the PC.In this review we will test the performance of the Samsung HD103UJ drive.Samsung Company Inf...
Good Excellent reading and writing performance, Very large capacity, Large 32 MB cache, Very silent, Very low price in relation to capacity...
Bad No jumper for SATA1 compatibility mode...
Bottom line Let us summarize the most important positive and negative points belowThe main positive pointsThe Samsung Spinpoint F1 HD103UJ provides an excellent reading and writing performance and is a great addition for everyone who wants a fast or a large drive.In...
0%
pcmag.com
Updated:
2011-10-04 03:54:01
As terabyte capacity hard drives continue to roll out into the mainstream, were doing our share to keep up with this exploding technology. Today, were reviewing two more of these super-sized drives and will compare results with their fellow terabyt...
Good Impressive areal density. Massive capacity. Great performance for a 7200RPM drive. Reasonable price.
Bad More capacity means more data to lose.
Bottom line Samsung deliver delivers stunning capacity per platter and excellent performance in the HD103UJ. Its also the most efficient 7,200RPM drive we tested...
100%
sharkyextreme.com
Updated:
2011-10-04 03:54:01
Once Hitachi made the move to a 1TB Deskstar hard drive capacity, it didnt take long for this beast to capture the imaginations of enthusiasts worldwide. Hard drives are like speed records - the public likes nice, round numbers, and a full terabyte c...
Good UltraFast Performer, 1TB of Capacity, Very Cool and Quiet Operation...
Bad Average Access Times, Initial Software Difficulties...
Bottom line Samsungs latest Spinpoint F1 1TB hard drive certainly looks like a very attractive package. The three 334GB platter design is the best of any 1TB model, and when coupled with a full 32MB of data cache, it allows Samsung to rule the high-capacity perf...
90%
maximumpc.com
Updated:
2011-10-04 03:54:01
Performance scores are one thing, but we’re equally impressed by Samsung’s technical accomplishment in achieving the highest areal density to date on its new series of Spinpoint F1 drives. And at the top of the heap sits the HD103UJ, the company’s long...
Good Highest areal density ever = Fastest terabyte drive ever.
Bad Slower randomaccess times, but not so you'd notice.
90%
Computerpoweruser.com
Updated:
2011-10-04 03:54:01
SATA 3Gbps; NCQ; 7,200rpm; 32MB cache; 8.9ms avg. seek; 27 to 29dB; 300G non-operating shock tolerance; 3 disks/6 heads; Three-year warranty The newest member of the terabyte club has a really good excuse for showing up so late. Samsung decided to wait...
90%
extremetech.com
Updated:
2011-10-04 03:54:01
The two drives we look at more closely today are old and new in the market space for terabyte hard drives. The Hitachi A7K1000 is built on the 7K1000 architecture, and represents one of the older families of terabyte drives. uses five 200GB platters a...
Good Massive capacity; good performance and MTBF numbers.
Bad Less efficient and the most expensive drive tested.
Bottom line The capacity is great, the performance is pretty good, but the drive is noisier and consumes more power than the completion. Its also the most expensive drive we tested...
100%
Techreport.com
Updated:
2011-10-04 03:54:01
If asked to name a hard drive manufacturer, most folks are likely to point to Seagate or Western Digital. Some might even mention Hitachi or Maxtor, but Samsung? Probably not. Samsungs hard drives have seemingly been lost in the flurry of flat-screen...
Bottom line The fact that Samsung, a relatively small player in the hard drive market, is the first to offer a three-platter terabyte drive is an impressive feat in itself. But this is more than just a symbolic milestone. The Spinpoint F1 employs its three 334GB p...
0%
tomshardware.com
Updated:
2011-10-04 03:54:01
The HD103UJ is the top model of Samsungs new Spinpoint F1 family. While all are based on the same data density (350 GB per platter), rotation speed (7200 RPM) and interface (SATA/300), only the 1000 GB and 750 GB models have the full 32 MB of cache memory...
0%
Brand Image Product code Product Stock Price from
Samsung SpinPoint F1 HD252HJ 3.5" 250 GB Serial ATA II Samsung SpinPoint F1 HD252HJ 3.5" 250 GB Serial ATA II
(show image)
HD252KJ/HD252HJ HD252HJ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)