Fujitsu logo

Fujitsu MEMORYBIRD P 8GB USB flash drive USB Type-A 2.0

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79033
Info modified on:
07 Mar 2024, 15:34:52
Long product name Fujitsu MEMORYBIRD P 8GB USB flash drive USB Type-A 2.0:

MEMORYBIRD P 8GB

Fujitsu MEMORYBIRD P 8GB USB flash drive USB Type-A 2.0:

The new MEMORYBIRD P is an high-quality USB storage stick for independent and easy data transfer from one system to another, or for quick backups. Carry or store easily data in the office, at home or on trips with the new MEMORYBIRD P as storage enhancement.
The professional MEMORYBIRD P can be used with any standard USB port. It is designed for notebook, PC and server users and supports the latest USB 2.0 SLC Technology combined with a USB 2.0 High Speed, which means you can work with data transfer speeds up to 28 MB/s reading and 15.5 MB/s writing. Additionally it offers all the benefits a professional memory stick can offer: booting from MEMORYBIRD P and SystemLock functionality for ESPRIMO PC.

Short summary description Fujitsu MEMORYBIRD P 8GB USB flash drive USB Type-A 2.0:

Fujitsu MEMORYBIRD P 8GB, 8 GB, USB Type-A, 2.0, 19.8 MB/s, 12.3 g

Long summary description Fujitsu MEMORYBIRD P 8GB USB flash drive USB Type-A 2.0:

Fujitsu MEMORYBIRD P 8GB. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 19.8 MB/s, Write speed: 18.3 MB/s. Weight: 12.3 g

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.