location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ardes Check ‘Ardes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Morpheo 423
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
423 show
Show alternative article codes used in the online market place
Category:
Blankets with an integrated electrical heating device.
Electric Blankets Check ‘Ardes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ardes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool :
The long product name of Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Morpheo 423 - 150x160 cm, 230V, 2x 60W, Beige
More>>>
Short summary description Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool:
This short summary of the Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool data-sheet is auto-generated and uses the product title and the first six key specs.

Ardes Morpheo 423, 160 mm, 150 mm, Polyester, Wool, CE, TPS, IMQ

Long summary description Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool:
This is an auto-generated long summary of Ardes Morpheo 423 Electric bed warmer 120 W Beige Polyester, Wool based on the first three specs of the first five spec groups.

Ardes Morpheo 423. Width: 160 mm, Depth: 150 mm. Material: Polyester, Wool. Certification: CE, TPS, IMQ