location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Digital IXUS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9695A008
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver :
The long product name of Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital IXUS 40
More>>>
Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver:
The official description of Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4.0 Megapixel sensor
UA lens for ultra slim body & 3x optical zoom
Extra large 2.0" LCD screen
Long VGA movie clips at 30fps
DIGIC II and iSAPS
9-point AiAF
6 scene modes
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY

Power with style

Resolve and design
The 4.0 Megapixel sensor on the Digital IXUS 40 is ideal for prints up to A3 size. One secret behind the super sleek and slim body is a new UA (ultra-high refractive index aspherical) 3x optical zoom lens, which delivers outstanding, uncompromising image fidelity in an incredibly compact size.

Big screen movies
The large, high-definition 2.0" LCD screen allows immediate review of images and playback of very long high quality 30 fps VGA movie clips with sound (recording of up to 1GB movie files possible). You can even shoot up to 60 sec of fast QVGA action at 60 fps for slow motion review.

Enviable technology
Canon's DIGIC II processor links all key camera functions and includes a dedicated movie processor, driving fast auto-focus, outstanding camera performance and quick start-up times. Highly complex image processing algorithms necessary to deliver superb image quality are handled fast and efficiently to keep you ready for the next shot and to allow for rapid, smooth continuous shooting.

Make a scene
iSAPS instantly analyses the scene and makes adjustments even before the shutter release is pressed. It optimises exposure, white balance and auto-focus settings in every shooting situation for consistently brilliant results. Six scene modes help you create great results with confidence in tricky shooting conditions, while a fully automatic 9-point AiAF system gets even off centre subjects sharply in focus.

Instant print
Connect the camera to any PictBridge compatible photo printer, push the Print/Share button and within seconds, you'll be holding a full colour print - it's that simple. When connected to a Canon SELPHY CP series printer, you can even print handy ID photo prints.

Sharing shots
Canon's comprehensive ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software is provided for editing and retouching shots and movies, managing and laying out albums as well as creating slide shows. Then compile your own online gallery with 100MB of free space on the CANON iMAGE GATEWAY** for sharing with friends and family.

Optional extras
An All Weather Case will keep you shooting while snorkelling, skiing, surfing and having general outdoor fun. Back inside, keep your Digital IXUS good as new with an optional, snug fitting Canon Soft Case

Short summary description Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver:
This short summary of the Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Digital IXUS 40, 4 MP, 1/2.5", CCD, 3x, 130 g, Silver

Long summary description Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver:
This is an auto-generated long summary of Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver based on the first three specs of the first five spec groups.

Canon Digital IXUS 40. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 3.6x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 5.08 cm (2"). Viewfinder type: Optical. PictBridge. Weight: 130 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
3.6x
Focal length range
5.8 - 17.4 mm
Focusing
Focus adjustment *
Auto
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Red-eye reduction
Flash range (tele)
0.5 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
18000 pixels
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Children, Night, Party (indoor), Portrait, Underwater
Photo effects *
Black&White, Neutral, Sepia, Vivid
Self-timer delay *
2 s
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
86 mm
Depth
20.7 mm
Height
53 mm
Weight
130 g
Other features
Video capability
Yes
Focal length (35mm film equivalent)
35 - 105 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 14:11:48
Uk has collected 16 expert reviews for Canon Digital IXUS 40 1/2.5" 4 MP CCD Silver and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
Cameras.co.uk
Updated:
2013-09-21 14:11:34
Ultra slim digital camera. Produces good all round pictures and is easy enough to use. If style is one of your key buying points then take a good look at this model.
77%
pocket-lint.com
Updated:
2013-09-21 14:11:38
It’s not all just good looks. The IXUS 40 is small, simple to use and stylish, but backs this up with great image quality and at a reasonable price into the bargain.
80%
Neocamera.com
Updated:
2013-09-21 14:11:24
The Canon SD300 may look good and be responsive but it fails where it is the most important: taking pictures. Images out of the SD300 are very soft, corner softness extends 1/4 of the way into images, vignetting is quite noticeable, so is noise and ch...
20%
gcn.com
Updated:
2013-09-21 14:11:26
Every executive should have a small, sleek, high-performance, digital point-and-shoot camera. One of the best we’ve seen in the GCN Lab is the PowerShot SD300 from Canon USA Inc. of Lake Success, N.Y. Cameras as small as the SD300 are usually 3 mega...
0%
Megapixel.net
Updated:
2013-09-21 14:11:30
The SD300, a 4 megapixel model and probably the thinnest digital camera produced by Canon so far, packs a 3X optical zoom and yet has a thickness of 20.7mm (0.82 inch) when the lens is retracted. Completely metal clad, the SD300 is composed of a mix of...
0%
imaging-resource.com
Updated:
2013-09-21 14:11:33
Introduction...
0%
pcmag.com
Updated:
2013-09-21 14:11:33
The Canon PowerShot SD300 Digital Elph takes great pictures, despite its tiny size. Its stylish, built like a very small tan Specs: Megapixels: 4, Maximum Resolution: 2272 x 1704 pixels, Included Memory Amount: 16 MB, Included Memory: Media Card...
80%
dpreview.com
Updated:
2013-09-21 14:11:37
Announced at the end of September 2004, the SD300 (which goes by the names of Digital Ixus 40 in Europe and IXY DIGITAL 50 in Japan) is the latest in a long line of ultra-compact ELPH or IXUS cameras stretching back to early 2000 (and a lot farthe...
Good Incredibly compact design, Slim enough for any pocket or purse, Beautifully built and all-metal construction, Excellent color, Manual (custom) white balance, Very good resolution, Good exposure and generally very reliable focus, Good flash performance at...
Bad Strong purple fringing, Some edge softness at wide angle/max aperture, Battery life when using LCD not fantastic, Occasional lens flare, No exposure information in record or playback mode, Very little manual control...
Bottom line In an ideal world buying an ultra compact camera would not involve any compromise at all. But this aint a perfect world, and if you want a camera you really can carry with you anytime, anywhere then you have to accept there will be some trade-off in...
0%
steves-digicams.com
Updated:
2013-09-21 14:11:40
The 4.0-megapixel PowerShot SD300 Digital ELPH and 3.2-megapixel PowerShot SD200 Digital ELPH cameras combine large 2.0-inch color LCD screens, cutting edge technology with UA Lens and Canon?s exclusive DIGIC II image processing technology into ultra c...
0%
dcresource.com
Updated:
2013-09-21 14:11:44
The PowerShot SD300 Digital ELPH ($400) is a totally new design in Canons line of compact point-and-shoot cameras. The SD300 takes everything that made the S400 and S410 great and makes them smaller -- except for the LCD, which got a lot bigger...
0%