Philips logo

Philips 5000 series LED TV 32PFL5306H/58

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123837
Info modified on:
07 Mar 2024, 15:34:52
Long product name Philips 5000 series LED TV 32PFL5306H/58:

32" LED TV 1920 x 1080 px, 16:9, 400 cd/m2, 500.000:1, 8W x 2, DVB-T/C, Black

Philips 5000 series LED TV 32PFL5306H/58:

Relax and enjoy a great TV night
with brilliant 100Hz PMR LED picture

Relax and enjoy a great TV night in brilliant LED quality on the Philips 5000 Series 32PFL5306 LED TV. Powered by the Pixel Plus engine for clear, vivid pictures, and complimented by authentic sound.

Your entertainment in brilliant detail
- HD Ready TV with Pixel Plus for better details and clarity
- Brilliant LED images with low power consumption
- 100Hz Perfect Motion Rate (PMR) for superb motion sharpness
Authentic and clear sound experience
- Hear every word with Clear Sound
- Feel the atmosphere with 16W RMS and Incredible Surround
Complete digital connectivity made simple
- Seamless connectivity with 2 HDMI inputs and Easylink
- Integrated MPEG-4 tuner for HD reception without set top box
- Enjoy photo and music playback via USB
Simple to set up, easy to use
- Easy to set up with setting assistance
- Be guided through your set-up with simple on screen help

Short summary description Philips 5000 series LED TV 32PFL5306H/58:

Philips 5000 series LED TV 32PFL5306H/58, 81.3 cm (32"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Philips 5000 series LED TV 32PFL5306H/58:

Philips 5000 series LED TV 32PFL5306H/58. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, LED backlighting type: Edge-LED, Motion interpolation technology: PMR (Perfect Motion Rate), Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.