Lenovo logo

Lenovo 41R4494 power adapter/inverter Indoor 90 W Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141519
Info modified on:
31 Jan 2024, 11:59:26
Long product name Lenovo 41R4494 power adapter/inverter Indoor 90 W Black:

41R4494 - 90W Ultraslim AC/DC Combo Adapter

Lenovo 41R4494 power adapter/inverter Indoor 90 W Black:

Leave your multiple AC adapters at home and only take one on the road! The Lenovo 90W Ultraslim AC/DC Combo Adapter can power your notebook, cell phone, MP3 player or other peripheral devices, when it is plugged into a standard AC wall outlet or the DC outlets available in automobiles and airplanes. It is Lenovo's smallest and lightest combo power adapter yet, so it tucks easily into your carrying case for travel.

Includes a 20V tip to power your ThinkPad X/T/R/SL/W500/Edge series notebook and a carrying pouch. Tips for older ThinkPad notebooks are also available.
Simultaneously power both your notebook and a peripheral device via an included dual charging cable
Select from a wide range of optional peripheral charging tips to power Lenovo or older ThinkPad notebooks, your cell phone, MP3 player or other peripheral devices

Short summary description Lenovo 41R4494 power adapter/inverter Indoor 90 W Black:

Lenovo 41R4494, Laptop, Indoor, 90 W, 18 V, AC-to-DC, ThinkPad Edge, L410, L412, L420, L421, L510, L512, L520, R60, R60e, R61, R61e, R61i, R400, R500,...

Long summary description Lenovo 41R4494 power adapter/inverter Indoor 90 W Black:

Lenovo 41R4494. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product colour: Black. Width: 69 mm, Depth: 113 mm, Height: 15.8 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.