location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MV800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC-MV800ZBMBMX show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 16.15 MP CCD Touchscreen Black
  • - Image stabilizer
  • - Optical zoom: 5x Digital zoom: 5x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 3200 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 16 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone Voice recording PictBridge Micro-USB A
  • - Lithium-Ion (Li-Ion) 3.7 V
Long product name Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black :
The long product name of Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MV800, 16.15MP, 4608 x 3456 px, CCD, 5x/5x, OIS, DIS, 3.0" LCD, 288000 px, TTL, 1/8-1/2000 s, ISO3200, 10MB, micro SD, micro SDHC, DCF, Exif 2.21, DPOF 1.1, PictBridge, USB 2.0, 121 g, Black
More>>>
Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black:
The official description of Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shoot, create, and view your life from all angles with the Samsung MV800’s flip-out Display.

Looking to take outstanding photos? Then look for the unexpected angles! Presenting the Samsung MV800 with the Flip-out Display, the camera that lets you easily capture life in ways you never could before. With the MV800’s wide range of features, you can approach the shot from every direction, and explore every artistic possibility. Shoot from overhead or from down low — you’ll add a dynamic sense of drama you simply can’t find in a picture taken straight on. Then use the Flip-out Display as a kickstand to prop up the camera, and instantly play back your brilliant shots for everybody to enjoy.

The Flip-out Display - Life, from all angles
Easily capture your unique perspective. The MV800’s 3.0" Display flips up and down so you can frame shots at any angle without having to twist your body or bend your back. Snap a high-angle shot over a crowd to effortlessly capture a street performance, or get waist-level candids of your dog. Take low angle shots without getting on the ground, or spin the display all the way around for dazzling self-portraits.The LCD lets you stand the camera so everyone can enjoy from a comfortable position. Life’s more fun when you can cover all the angles.

Stylish design that captures your imagination
Engineered for the style-conscious, the MV800 has a slim, sleek, minimalist form that’s as impressive as its photographic functions. From the bolts to the lens barrel, the camera’s striking, sensuous front case is uniformly crafted from shimmering metal. All complements by the stunning 3.0" touchscreen.

Elevate your photography with high picture quality
Whether you’re hitting the boutiques with friends, or enjoying mocha lattes and conversation at a café, capture the moment perfectly with the high-res quality of 16.1 mega pixels. But don’t stop there: the 5x optical zoom lets you get up close to get even closer to your friends . And should a whole group of friends decide to join you, get them all in the picture too — the MV800 features a 26mm wide-angle lens that lets you go really wide to ensure you get every smile in the picture.

Personalise your home screen with Smart touch 3.0
If you already have a smartphone with a touchscreen, then you’ll feel right at home with the MV800’s interface — and right at home with the wallpaper you choose. Smart Touch 3.0 lets you drag and scroll through menu options intuitively and effortlessly to launch the feature you want — with one touch. And it’s your camera — so put your personal stamp on the display with customisable wallpaper. The MV800 comes with great backgrounds to choose from — or, for even more fun, personalise the wallpaper with your current favorite image. Then show it off to anyone, anytime!

Show both side of the story with picture in picture shot
Why settle for one picture when you can have two at the same time? Picture in Picture Shot lets you insert one image within another, to capture the full, glorious story you want to share. Snap a picture of a friend bowling a strike, then combine it with an image of everyone cheering the score. Adjust the size and position of the smaller picture to create endless variations.

See what you're going to get with Live panorama
With Live Panorama, you can practically capture the whole wide world without having to step back! Live Panorama lets you see the final image in advance, so you know you’re getting the picture you want. It’s as simple as holding down the shutter button and sweeping the camera across the scene.

Add hocus pocus to your photo with Magic Frame
Make a portrait look like an antique, or put your face on a rising moon — Magic Frame’s 12 background templates offer lots of picture-taking enjoyment. You can even rub an area of a photo to create your own Magic Frame, and insert another image. Add your friend to a group shot or add yourself to a crowd. There are many possibilities for fun — especially when you share the poster-quality results!

Bring on the laughter with funny face
Who needs a funhouse mirror when you have the MV800 handy? The Funny Face feature lets you bend, stretch and warp the portraits of friends and family to hilarious effect. Simply tap the screen to enlarge heads or noses, or drag your fingers across the screen to radically distort faces. Face Tracking ensures that the distorted face remains the same, even if you move the camera.

More fun, more artistry with Smart Filter
Boost creative fun with Smart Filter 3.0 — right on the display! Cartoon Filter makes any photo look like an animated film scene while Cross Filter makes light sources appear to have several points of light, like stars. And Zooming Shot adds motion lines to make it look like you’re speeding towards your subject. There’s also Water Paint, Oil Painting, Half-tone Dot — and more!

3D Photo
3D Photo makes every picture stand out in stunning 3D glory. Just hook the camera up to a 3D HDTV to display both still images and panoramic photos with incredible depth and dimension. Now you can immerse yourself in memories like never before.

Pose Guide
Use the Pose Guide function to show your subjects just how to position themselves for the perfect shot. Select from a gallery of posed models on the LCD screen, and then have your subject match the pose. Portrait success in a snap!

Photo Editor
The easy-to-navigate Photo Editor lets you rotate images, add effects, and crop out distracting elements in the background — all on the display. There’s also the Beauty Shot feature you can use to edit out facial imperfections, like blemishes.

Storyboard Maker
Create storyboards for film or other creative efforts. Simply choose the template you want, and place your shots into the layout. A virtual keyboard lets you add text — then see your story clearly laid out on the display!

HD Movie with ZNR
Crystal-clear video deserves crystal-clear sound. HD Movie with Zoom Noise Reduction (ZNR) automatically adjusts and optimises the sound when recording in HD, and even eliminates the whirring noise of the zoom function. Your ears will thank you.

Intelligent Portrait
Take three different pictures of the same scene, at the same time, with Intelligent Portrait. Snap a wide-angle shot of a friend and the camera captures two other good angles and compositions — you get three great shots for one click.

Short summary description Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black:
This short summary of the Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MV MV800, 16.15 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black

Long summary description Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black:
This is an auto-generated long summary of Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black based on the first three specs of the first five spec groups.

Samsung MV MV800. Camera type: Compact camera, Megapixel (approx.): 16.15 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.7 - 23.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Weight: 121 g. Product colour: Black

Picture quality
Camera type *
Compact camera
Megapixel (approx.) *
16.15 MP
Sensor type *
CCD
Maximum image resolution *
4608 x 3456 pixels
Still image resolution(s) *
1024 x 768,1920 x 1080,1984 x 1488,2592 x 1944,3648 x 2736,4608 x 2592,4608 x 3072,4608 x 3456
Image stabilizer *
Yes
Total megapixels
16.44 MP
Lens system
Optical zoom *
5x
Digital zoom *
5x
Focal length range
4.7 - 23.5 mm
Minimum focal length (35mm film equiv)
26 mm
Maximum focal length (35mm film equiv)
130 mm
Minimum aperture number
3.3
Maximum aperture number
5.9
Combined zoom
25x
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto Focus (AF) object detection
Face
Normal focusing range (tele)
1.5 - ∞
Normal focusing range (wide)
0.8 - ∞
Normal focusing range
0.8 - ∞/1.5 - ∞
Macro focusing range (tele)
1 - 1.5 m
Macro focusing range (wide)
0.05 - 0.8 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - ∞
Closest focusing distance
0.05 m
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
3200
ISO sensitivity
100, 200, 400, 800, 1600, 3200
Light exposure modes *
Auto
Light exposure control
Program AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Spot
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
16 s
Flash
Flash modes *
Auto, Fill-in, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash range (wide)
0.2 - 3.2 m
Flash range (tele)
0.5 - 1.8 m
Flash recharging time
4 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
320 x 240, 640 x 480, 1280 x 720
Motion JPEG frame rate
30 fps
Resolution at capture speed
1280x720@28fps, 640x480@30fps
Analog signal format system
NTSC, PAL
Video formats supported
H.264, MP4, MPEG4
Audio
Built-in microphone *
Yes
Voice recording
Yes
Audio system
Mono
Audio formats supported
AAC
Memory
Internal memory
10 MB
Compatible memory cards *
microSDHC
Memory slots
1
Maximum memory card size
32 GB
Display
Display *
LCD
Touchscreen *
Yes
Display diagonal *
7.62 cm (3")
Display resolution (numeric)
288000 pixels
Second display
No
Ports & interfaces
PictBridge *
Yes
USB version *
2.0
USB connector
Micro-USB A
Network
Wi-Fi *
No
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Beach, Close-up (macro), Dawn, Documents, Night, Panorama, Portrait, Self-portrait, Snow, Sunset, Landscape
Shooting modes *
Auto, Movie, Program, Scene
Self-timer delay *
2, 10 s
Camera playback
Movie, Single image, Slide show, Thumbnails
3D
Yes
Image editing
Trimming
Camera file system
DCF 2.0, DPOF 1.1, Exif 2.21
Tripod mounting supported *
Yes
Album organization
Yes
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery voltage
3.7 V
Battery capacity
700 mAh
Battery type
BP70A
Number of batteries supported
1
Battery level indicator
Yes
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Width
92 mm
Depth
18.3 mm
Height
56.2 mm
Weight
121 g
Packaging content
Cables included
USB
Batteries included
Yes
Other features
Minimum storage drive space
250 MB
Minimum RAM
512 MB
Minimum processor
Power Mac G3/Intel Pentium IV, 3.2 GHz/AMD Athlon FX, 2.6GHz
Video capability
Yes
Effective sensor resolution
16150000 pixels
Interface
USB 2.0
Minimum system requirements
CD-ROM USB VGA 1024 x 768 px Direct X 9.0c+
Aperture range (F-F)
3.3 - 5.9
Built-in flash
Yes
Camera shutter speed
1/8 - 1/2000 s
Focal length (35mm film equivalent)
26 - 130 mm
Compatible operating systems
Windows XP SP2 Windows Vista Windows Windows 7 Mac OS 10.4+
Digital SLR
No
Date imprinting
Yes
Power source type
AC, Battery, USB
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-08 11:38:37
Uk has collected 85 expert reviews for Samsung MV MV800 Compact camera 16.15 MP CCD 4608 x 3456 pixels Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
practicalphotography.com
Updated:
2012-03-08 11:38:19
At first glance, Samsungs MV800 could be mistaken for just another compact camera...
60%
macworld.co.uk
Updated:
2012-03-08 11:38:19
Samsung previously pioneered screens on the front of its cameras as well as at the back and while the MV800 doesn’t feature two screens, here one screen does the job of both. This is because the wide-angle 3in touchscreen can be flipped out and up, thr...
Good Large, tilting back screen provides the ability to achieve otherwise tricky low or high angle shots and self portraits...
Bad MicroSD card format is small and fiddly; average default image quality...
Bottom line Retailing for £199.99 the MV800 has the necessary hi-tech finish and performance to suggest itself as good value for those photographers looking for a funky extra, so their point-and-shoot compact stands out from the crowd...
60%
digitalversus.com
Updated:
2012-03-08 11:38:19
This isn't Samsung's first attempt at making a fun and interactive compact, as you may remember that the ST550 had a second screen on the front of the camera for help taking self-portraits or distracting children. Here, the MV800 has a flip-out screen...
Good Very good build quality, Original flipout screen, Compact design...
Bad Poor sensitivity (800 ISO best avoided, 1600 ISO unusable), Responsiveness in reallife situations, Touchscreen interface isn't always logical (e.g. choosing shooting mode), Lowgrade mono sound, No video record button, video image too contrasted...
Bottom line The Samsung MV800 is a stylish, attractive compact with a sleek touchscreen interface and an original flip-out screen. However, in spite of its physical charm, the MV800 isn't a camera we'd recommend—picture quality isn't up to scratch, it's too slow a...
40%
digicambuyer.co.uk
Updated:
2012-03-08 11:38:19
There’s no doubt about it, Samsung’s sleek new camera oozes sophistication. Its slim, high-quality build is minimalist yet striking with its flip-out LCD screen. Clearly its standout feature, this unique three-inch screen is fantastic for low or high-a...
Bottom line An all-round, flexible camera that will get you shooting high and low with ease. A perfect option for beginners wanting to see the world from different angles Overall Our provides the latest photography news, reviews, previews, features and tecniques...
100%
techadvisor.co.uk
Updated:
2012-03-08 11:38:20
The Samsung MV800 is a compact camera that's key selling point is a flip-up 3in touchscreen, which aids your ability to control settings and take self-portraits. Footage and photos are recorded to MicroSD – a pricier alternative to SD, but useful if yo...
Bottom line Samsung has made video and photography across a range of modes extremely easy. Lack of Wi-Fi and an awkward self-portrait shutter release notwithstanding, this is well-executed point and shoot...
70%
expertreviews.co.uk
Updated:
2012-03-08 11:38:20
Samsung's camera designers aren't afraid to innovate. Their latest creation is a stylish metal clamshell camera with a screen that rotates through 180 degrees for self-portraits. Articulated screens are hardly new but the way this one opens up like a b...
Bottom line Image and video quality are nothing special, but a clever design and lots of fun shooting modes make it an attractive camera for social media addicts...
60%
tech-reviews.co.uk
Updated:
2012-03-08 11:38:20
Trying to find the right camera is always a difficult task. Do you go with more megapixels? Features? Or how compact it is? Well, the Samsung MV800 could be the camera you’re looking for. Featuring a 16.1MP image sensor, 3-inch touch screen display, a...
Good Good image quality, Range of different features, options and effects, Stylish and compact, Lightweight, Touch screen...
Bottom line Overall, the Samsung MV800 Point and Shoot Digital Camera has performed very well in most areas, with just a few areas that could do with some work, such as video recording.The range of different settings and options available in the MV800 software was...
70%
techradar.com
Updated:
2012-03-08 11:38:20
The key feature of the Samsung MV800 is of course its tilting screen, which makes it one of the only compact cameras to feature an adjustable screen, especially at this price point. While other screens articulate round to the side of a camera, the Samsung...
Good Flip-out screen, Fun art filters, Sleek...
Bad Poor quality screen, Touchscreen sometimes unresponsive...
Bottom line ForFlip-out screenFun art filtersSleek...
60%
gadgetshow.channel5.com
Updated:
2012-03-08 11:38:25
The Samsung Multiview MV800 is a digital camera with a difference, packing in a screen that can be viewed from the front as well as the back, making it easy to take photographs of yourself without accidentally cutting off your head. The goodAlthough lo...
Good Although lots of cameras feature viewfinders that can be tilted and swivelled, the Samsung Multiview MV800 goes one step further, with the entire back of the camera moving by 180 degrees. This means you'll be able to shoot photographs of yourself, or hold the camera above your head, or even down on the ground, with the ability to view what you're shooting at all times. The screen is a touchscreen...
Bad Unfortunately, photo quality wasn't quite as good as we were expecting, with images lacking in sharpness. We also found blue fringing around the edges of some of our photographs, and there are better cameras out there for overall quality.
Bottom line That said, the Samsung Multiview MV800 is a capable and fun choice, and if you spend more time taking photographs of yourself than other people – and want to make sure you're always in the right place – it could be worth a look. Samsung Multiview MV80...
60%
pocket-lint.com
Updated:
2012-03-08 11:38:25
The MV800 updates Samsung’s dual screen PL and ST-series compact cameras. However, the MV, which stands for “Multi View”, opts for a single screen that’s now mounted on a flip bracket for forward-facing self-portrait framing. The question is, will the...
Good Flip screen for self-portraits, responsive touchscreen, build quality...
Bad Poor display quality, so-so image quality, expensive, unconventional control array...
Bottom line Lovely build quality, a lush 288k-pixel touchscreen and quirky flip bracket for self-portraiture and other framing make the MV800 unique. But the poor image quality, less-than-Smartphone-standard touchscreen and fairly high asking price outweigh the po...
70%
trustedreviews.com
Updated:
2012-03-08 11:38:25
The Samsung MV800 is a feature-packed, pocket-friendly ultra-compact that offers a flexible flip-up screen for easy self-portraits and group shots, along with full touch-screen control. Currently available for around £200, it's very much targeted at casua...
Good Flip-screen is ideal for self/group portraits, Smartphone-like controls easy to master, Lots of easy-to-use creative tools and effects...
Bad No built-in social networking integration, Flip-screen doesn't swivel, Much better value at £150 than £200...
80%
techadvisor.co.uk
Updated:
2012-03-08 11:38:35
The past week or so has seen all the big-name camera manufacturers jockeying for position in the holiday camera-sales sweepstakes, and Samsung is the latest company to get in the game. The Samsung NX200 compact interchangeable-lens camera is a follow-u...
Bottom line The Samsung NX200 is a new compact interchangeable-lens model, the WB750 offers an 18X zoom lens, and the slim MV800 has a unique adjustable touchscreen...
0%
T3.com
Updated:
2012-03-08 11:38:35
The Samsung MV800 is a compact digital camera with a fully hinged back screen allowing the large 3-inch touchscreen to be viewed from almost any angle. It has a 16MP sensor and comes with 5x optical zoom, you'll also be able to take live panorama shots...
0%
hardwareheaven.com
Updated:
2012-04-25 01:07:26
In years gone by cameras were a luxury item but as with many products they evolved into a stage where there would be one per household… maybe two but nowadays we all walk about with cameras in our pocket. Smartphones have become indispensable to many and...
Bottom line Almost every day we see news of the next, great smartphone and more often than not one of the main selling points used by manufacturers is the camera functionality with recent models offering 12 and 18 megapixel parts. Everyone should know though that meg...
90%
gadgetspeak.com
Updated:
2012-06-16 01:06:43
Capturing a photo from behind you is just one of the features with this Samsung digital camera...
68%
evogadget.com
Updated:
2013-04-20 05:41:05
Samsung has been taking a lot of interest lately in designing cameras that facilitate self portrait shooting. We don't really know why though, as these kinds of shots aren't the basis in the art of photography. It may be that they received a lot of reques...
Bottom line At the end of this analysis we can conclude that the Samsung Multivew MV800 is a great camera to have during a concert, parties and other outdoor activities. It doesn't take very good shots but allows having a lot of fun...
0%
itproportal.com
Updated:
2013-05-04 01:30:28
Although I spend a lot of my time trying out various DSLRs, CSCs and other bits of high-end camera kit, I do also like to take a camera with me when I go out for the evening. Obviously, it would be inappropriate and inconvenient to take a bulky DSLR to a...
Good Low price, Folding monitor, Fun features...
Bad Touchscreen, Image noise, Poor battery life...
Bottom line The MV800 is unquestionably a fun camera to use, and at the price it would make a good gift for a teen. The clever fold-up monitor and the range of amusing filters and effects are ideal for those who would otherwise take pictures with their mobile phones...
60%
howtospendit.ft.com
Updated:
2013-11-06 13:28:02
This is the delightfully slim and sexy MV800 camera, MV standing for Multi View, in reference to the exceptionally mobile screen for such a tiny machine. The MV800 is pretty much credit-card sized, and only 18.3mm thick. You will be surprised how tiny it...
0%
reviewed.com
Updated:
2014-02-09 01:10:55
The Samsung MV800 MultiView is an updated take on the company's DualView line. Rather than two LCDs—one on the back, one on the front—the MV800 has a single hinged display that can turn 180 degrees upward. Need a self portrait? Flip up the screen and see...
Bottom line As a tool for photography, the MV800 has almost no specs or features that stick out to us, the camera nerds that work for this website. Image quality is average at best—actually, it's pretty crummy in anything but bright lighting. Shot-to-shot times are s...
0%
reviewed.com
Updated:
2014-02-09 01:10:55
The Samsung MV800 MultiView is an updated take on the company's DualView line. Rather than two LCDs—one on the back, one on the front—the MV800 has a single hinged display that can flip 180 degrees upward. Need a self portrait? Flip up the screen and see...
Bottom line Sections...
0%
amateurphotographer.co.uk
Updated:
2014-04-02 02:19:01
Although the MV800 is aimed at consumers, when shooting in program mode there is control over ISO sensitivity, EV compensation, metering, white balance, focus and flash.The MV800 uses a 4.7-23.5mm f/3.3-5.9 Schneider 5x zoom. This is the equivalent of a 2...
Bottom line Clearly designed to be fun to use, the Samsung MV800 will appeal to those more used to a mobile phone. However, while the image quality is on a par with other similar cameras, the reliance on touchscreen controls will frustrate photographers more used to...
60%
techradar.com/au/
Updated:
2014-04-11 01:12:42
The key feature of the Samsung MV800 is of course its tilting screen, which makes it one of the only compact cameras to feature an adjustable screen, especially at this price point. While other screens articulate round to the side of a camera, the Samsung...
Good Flipout screen, Fun art filters, Sleek...
Bad Poor quality screen, Touchscreen sometimes unresponsive...
Bottom line Given the heavy advertising budget and the appeal of a flip-out screen, we can see the Samsung MV800 becoming a bestseller. Unfortunately, the quality of the pictures and the low quality of the screen let it down. That said, there are other elements of th...
60%
techguide.com.au
Updated:
2014-06-20 11:16:21
Stand-alone digital cameras have been doing it tough lately especially with all the smartphones that are trying to put them out of business.To stand out in today's market, a digital camera has to have standout features as well as a few little extras under...
Bottom line The Samsung MV800 is a feature packed digital camera that takes impressive pictures and video and, with the flipout touchscreen LCD display, pictures modes and fun image editing , has the flexibility to stand out in the compact crowd.And there are enough...
80%
tekgadg.com
Updated:
2014-08-16 02:35:25
The MV800 may look like a typical point-and-shoot camera from the front, but it's main selling point is in the back. The flipping touch-screen. This flippy screen facilitates self and group portraits as well as composing shots at interesting angles.The MV...
0%
gadgetsmagazine.com.ph
Updated:
2016-12-29 03:42:25
Point and Shoot, RotatingLCD Image sensorApprox. 16.15 Mega pixelCCD Image Sensor TypeLensSchneider Lens5x Optical Zoom4.7~23.5mm Focal LengthShutter SpeedProgram : 1 ~ 1/2,000 sec. Smart Auto: 1/8~ 1/2000 sec Night : 8 ~ 1/2,000 secExposure±2EV (1/3EV st...
Bottom line If you're not the serious hobbyist or professional, the Samsung MV800 is definitely one to consider. It's downright one of the most complete and compact point-and-shoots out there, and will definitely provide the fun and creativity for any situation—espec...
0%
technobaboy.com
Updated:
2016-12-29 03:42:25
Digital camera makers are probably feeling the pinch brought about by the increasing popularity of smartphones with built-in cameras. In order to get noticed, and therefore survive, manufacturers resort to incorporating unique features into digital camera...
85%
thestar.com.my
Updated:
2016-12-29 03:42:25
The Samsung MV800 is a compact model with a flip-out screen and more features than one can count. SAMSUNG probably had me in mind when it was developing the MV800 digital camera. Why? Well despite being a horrific photographer with shaky hands, it h...
Good Packed with fun features; great for self-portraits; compact design.
Bad Uses a microSD instead of SD; a bit laggy; touchscreen is a fingerprint magnet.
Bottom line All in all, this is one compact and fun piece of hardware that allows its user to edit photos, add effects or borders and print them out, all without ever touching a computer. The Samsung MV800 will be a great item for your photo loving but hopeless p...
70%
pinoytechblog.com
Updated:
2016-12-29 03:42:25
Mobile phones nowadays have become an all-in-one gadget, killing the industry of its indirect competitors – one of which, point-and-shoot cameras. There seems to be a growing demand for mobile applications to better enhance its marketability thus poses a...
Bottom line There are really so many things to tell about the fun features of the Samsung MV800 that it's easy to overlook the usefulness of the flip-out display. For the price of Php14,500, I think it's a bit high but still a good investment especially if you're con...
0%
hardwarezone.com.ph
Updated:
2016-12-29 03:42:25
Samsung's MultiView MV800 is a digital compact camera that comes in a nice package. Its body is clad in a dark metallic chassis that flaunts a brushed finish. In front, the MV800 carries a Schneider-Kreuznach lens. The flash is situated near below the shu...
Bottom line New Breed RisingMore than just a mere vanity camera, the MV800 is revolutionary for having a unique and practical form factor and feature-rich software environment. These factors make the experience of taking images with the MV800 a convenient and pleasur...
0%
tech2.com
Updated:
2012-03-08 11:38:19
Cameras these days come with virtually every feature imaginable - there are models with GPS capabilities, ones that are waterproof, shockproof, are pocket-sized, and the list never ends. Samsung believes that people who like to shoot self portraits...
Bottom line The Samsung MV800 is available in India at a MOP of Rs.14,000. This camera is a really interesting camera when it comes to its design and features. There are not many cameras in the market, which have an interface, such as this with its responsive touc...
70%
star-techcentral.com
Updated:
2012-03-08 11:38:21
The Samsung MV800 is a compact model with a flip-out screen and more features than one can count. SAMSUNG probably had me in mind when it was developing the MV800 digital camera. Why? Well despite being a horrific photographer with shaky hands, it h...
Good Packed with fun features; great for self-portraits; compact design.
Bad Uses a microSD instead of SD; a bit laggy; touchscreen is a fingerprint magnet.
Bottom line All in all, this is one compact and fun piece of hardware that allows its user to edit photos, add effects or borders and print them out, all without ever touching a computer. The Samsung MV800 will be a great item for your photo loving but hopeless p...
70%
steves-digicams.com
Updated:
2012-03-08 11:38:22
Samsung continues to create innovative consumer products, like their Dual-View cameras. Samsung has taken the ideals behind their Dual-View cameras and created the all new MV800. MV stands for Multi-View, and that's the idea behind this sweet little po...
Bottom line For those who love taking self-portraits or couple shots for posting photos up on social media sites like FaceBook, Samsung has been a leader in the ranks thanks to their Dual-View cameras. This year (2011), Samsung has taken a slightly different path...
0%
photographyblog.com
Updated:
2012-03-08 11:38:24
The Samsung MV800 is a slim and stylish 16 megapixel compact camera with a unique difference - it has a flip-out, touch-screen LCD that can be rotated through 180 degrees. In addition the MV800 also offers a wide-angle 5x zoom lens, stainless steel bo...
Bottom line If point and shoot's your thing, then you'll be delighted with the new Samsung NV800, which offers by far the most hand-holding features that we've ever seen on a compact camera, coupled with a great touchscreen that largely succeeds in mimicking a sm...
80%
letsgodigital.org
Updated:
2012-03-08 11:38:26
Two months ago Samsung introduced a new DualView, or rather a MultiView camera. The Samsung MV800 MultiView is a stylish digital compact camera with a polished metallic finish. The Samsung MultiView camera is equipped with a 16.1 megapixel CCD...
0%
whatdigitalcamera.com
Updated:
2012-03-08 11:38:28
The Samsung MV800 takes a unique approach to compact camera design, offering a rear screen that can be pulled away from the body to aid a range of shooting angles, including self-portraits. Is this just a gimmick or a breakthrough in compact camera des...
Good Great touchscreen, intuitive interface and stylish design...
Bad High ISO performance can struggle, AF can be a touch slow...
88%
photoxels.com
Updated:
2012-03-08 11:38:30
Fun in an ultra compact digital camera. The Samsung MV800 is targeted to point-and-shoot photographers and features 16.1 MP, a 5x optical zoom and a 26mm wide-angle lens. It is slim enough to carry in a jeans pocket. The MV800 builds on the succe...
0%
techcrunch.com
Updated:
2012-03-08 11:38:33
Short Version: While the idea of a flip-out screen for self-portraits is just a tad gimmicky, the MV800 is one sweet little point-and-shoot. Whether you’re straight-up obsessed with yourself, or a narcissist is hidden deep within, this thing just begs...
Good Too many fun software features to count, Compact (and beautiful) design: should fit comfortably in any pocket, Straightforward interface: easy enough for a grandma to understand...
Bad Touchscreen wasn’t as responsive as I’d have liked — flipping through pictures was a bit tedious, No microphone input, despite 720p video capture capability, Samsung may have overdone it on some funky features — Pose Guide, I’m talking to you...
Bottom line The Samsung MV800 isn’t a serious camera, but that’s fine. If you (or someone you know) is looking to have fun the MV800 is an excellent sub-$300 option. It’s cute, small, has more than enough features to keep you totally occupied, and it’ll probably...
0%
digitalcamerainfo.com
Updated:
2012-03-08 11:38:35
The Samsung MV800 MultiView is an updated take on the company’s DualView line. Rather than two LCDs—one on the back, one on the front—the MV800 has a single hinged display that can flip up 180 degrees. Need a self portrait? Flip up the screen and see...
Bottom line As a tool for photography, the MV800 has almost no specs or features that stick out to us, the camera nerds that work for this website. Image quality is average at best—actually, it’s pretty crummy in anything but bright lighting. Shot-to-shot times a...
0%
tipa.com
Updated:
2012-04-19 01:04:53
Samsung's trendsetting MultiView MV800 anticipates the future of “Smart” compact cameras. It introduces the Smartouch 3.0 interface with special effects “filters”, smart albuming and smart movie. It combines this rich functionality with a highly versa...
0%