location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX515
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5784B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121471
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2023 14:49:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 9.7 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN Bluetooth
  • - 8.8 kg
Long product name Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi :
The long product name of Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Print 4800 x 1200dpi, Scan, Copy, Fax & 30 page ADF, Camera, Memory Card Reader, Mobile phone direct printing @ 6.2cm Colour TFT display, Wi-Fi & Ethernet connectivity
More>>>
Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi:
The official description of Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The stylish All-In-One for the home or to share in the office with the Ethernet
PIXMA MX515 multifunctional capabilities can be enjoyed everywhere with this All-In-One. Built in Wi-Fi, Ethernet and paper handling of the ADF and duplex printing make it ideal for the home office.

- All-In-One with fax, Wi-Fi and Ethernet.
- Stylish all-black FastFront design.
- 6.2cm TFT display.
- Up to 4800dpi, min. 2pl quality.
- 30-sheet ADF.
- ISO ESAT 9.7 ipm mono/5.5 ipm colour.
- ISO A4 copy: 21 seconds.
- Auto Duplex Print.
- Scan to USB memory without a PC.

Perfect for home or office
This highly-productive All-In-One with stylish all-black design gives you everything you need for the home and office environment. Print, copy, scan and fax capabilities combined with Wi-Fi and network connectivity allow you to place this multifunctional wherever suits you best.

Productivity boosting 30-sheet ADF
Scanning, copying or faxing large documents is quick and easy for more productive working, thanks to a fully-integrated 30-sheet Automatic Document Feeder. The scan and save to a compact pdf feature is ideal for archiving or emailing documents and smoothing workflow.

Faster performance
Enjoy print speeds of 9.7 ipm mono or 5.5 ipm colour. A 10x15 cm borderless photo is printed in approximately 46 seconds, while an A4 page copies in just 21 seconds. Quick Start means this All-In-One is ready to go seconds after switching on.

Value for money
For further savings you can print more for less, with the high yield Canon XL cartridges, which offer 50% lower cost per page.

High quality
Canon’s FINE ink technology, with minimum 2pl ink droplets and print resolution up to 4800 x 1200 dpi, delivers glorious colours and crisp text – ideal for business documents or photos.

Space-saving design and easy-to-use
The compact FastFront design means paper and ink cartridges can be loaded from the front of the printer – making it easier to fit into a busy work space. Quick Start functionality means there is no need to wait for the printer to ‘warm up’. Operation is almost instantaneous from power on, ensuring that the user can perform actions virtually straight away.

Easy to work with
The clear, Dual Function Panel with 6.2cm TFT screen has alternating keys to make it fast and simple for users to access the functions they need and preview images prior to printing. A Reserve Copy function lets you scan in the next document while the previous document is being processed to save time.

Cut costs and be eco-friendly
See how much paper and CO2 you save using the Auto Duplex Print feature that automatically prints on both sides of the paper. Additionally you can save money and print more for less, with the high yield Canon XL cartridges, which last longer and offer 50% lower cost per page.

PC-free scanning
Documents and photos can be scanned without a PC, using the USB port on the front. Optional Bluetooth connectivity is also available.

Remote printing from iPhone or iPad
Support for Apple AirPrint enables you to print directly to the PIXMA MX515 from a compatible mobile device.

CREATIVE PARK PREMIUM
Professional looking prints, greeting cards, paper crafts and more.

Easy-WebPrint EX
Easily clip information from web pages and print only what you need.

PIXMA
Bring colour to life with the stylish and compact range of PIXMA All-In-One and Photo printers.

Short summary description Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi:
This short summary of the Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX515, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi:
This is an auto-generated long summary of Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon PIXMA MX515. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9.7 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Copying
Copying *
Colour copying
Time to first copy (colour, normal)
21 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
ADF scanner
Scan technology
CIS
Scan to
E-mail, Fax, File, OCR, USB
Image formats supported
JPG
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Auto-redialing
Yes
Error Correction Mode (ECM)
Yes
Fax dual access
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Number of print cartridges *
4
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
100 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Security algorithms
128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MicroSD (TransFlash), microSDHC, miniSD, miniSDHC, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
42 dB
Mac compatibility
Yes
Minimum system requirements
1024 x 768, CD-ROM, Internet Explorer 6, Safari 3
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Power
Power consumption (average operating)
18 W
Power consumption (standby)
1.7 W
Power consumption (off)
0.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows XP Home
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Minimum RAM
128 MB
Minimum processor
300MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
458 mm
Depth
385 mm
Height
200 mm
Weight
8.8 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX¹, Easy-WebPrint EX, Canon Speed Dial Utility, Canon Solution Menu EX
Other features
Dimensions (WxDxH)
458 x 385 x 200 mm
Scan file formats
JPG, PDF
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Connectivity technology
Wired & Wireless
Duplex (double-sided)
Yes
Languages support
Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovenian, Swedish, Turkish
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Scanner integrated
Yes
Plug and Play
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-06-12 10:13:47
Uk has collected 13 expert reviews for Canon PIXMA MX515 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
gadgetspeak.com
Updated:
2013-06-12 10:13:45
Recently I have been spending time picking up printed documents from the floor. To find out more about the device forcing me to carry out this task, read on...
80%
digitalversus.com
Updated:
2013-06-12 10:13:45
The Pixma MX515 sure takes its time starting up. The 53 seconds it gets was a common speed last year, but since then manufacturers have optimised the first-page-out-time after being turned on. The Lexmark OfficeEdge Pro 5500 currently holds the record...
Good Elegant design, Cost per page: 7.5 pence with XL cartridges, WiFi, Low energy consumption, Quiet...
Bad Slow printing, Long startup...
Bottom line Okay is the best word to describe the Canon Pixma MX515. It will do just fine for people who want an elegant-looking multi-function printer at an affordable price. But it won't work any miracles, whether it's in print speed or quality...
60%
trustedreviews.com
Updated:
2013-06-12 10:13:45
At first sight, Canon's PIXMA MX515 looks very like the PIXMA MX715 , reviewed a few weeks back. When you look under its shiny, plastic skin, though, the print engine and facilities in this machine are notably different and not in a particularly good way...
Good Easymaintenance cartridges, AirPrint and WiFi Direct capabilities, Easy setup paper tray...
Bad Single, 100sheet main paper tray, Very slow duplex print, Some inaccurate display info...
60%
expertreviews.co.uk
Updated:
2013-06-12 10:13:45
Canon's PIXMA MX515 is a small inkjet MFP aimed at the home office. Its smart chassis contains a practical set of features including a fax modem and a 30-sheet automatic document feeder (ADF). Like many home devices there's support for wireless network...
Bottom line A stylish MFP with a comprehensive specification, but print costs are relatively high...
60%
pcadvisor.co.uk
Updated:
2013-06-12 10:13:45
The latest in a run of new multifunction devices, the Canon Pixma MX515 is another reasonably stylish but extremely versatile model launched from the Canon stable. The Canon Pixma MX515 is not the smallest of MFDs, partly because of the 30-sheet ADF b...
Bottom line The Canon Pixma MX515 isn’t particularly easy to obtain at the time of going to press. The reliable MX515 worked well across our tests, and comes with some very nice features and good connectivity, although we weren’t too impressed with the text qualit...
70%
uk.hardware.info
Updated:
2014-02-16 01:09:44
We typically test the more expensive and advanced all-in-ones, but there are some interesting models out there that cost no more than . Hardware.Info tested five of them. A fairly complete all-in-one doesn't have to cost you hundreds of . If you keep...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
4498B025 MP282 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)