Fujitsu logo

Fujitsu FI-6240Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77721
Info modified on:
25 Nov 2020, 15:23:28
Long product name Fujitsu FI-6240Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

FI-6240Z, CCD, 600DPI, ADF, 216x355.6mm, 60ppm, USB 2.0, SCSI, 8.8kg, white/black

Fujitsu FI-6240Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

- Top-class scanning speed;
- Cut TCO* costs with the centralized administration function;
- TCO: Total Cost of Ownership;
- New ScandAll PRO features to expand your scanning possibilities;
- "One Touch" operation with ScanSnap mode;
- Enhanced automatic job separation function;
- Generate perfect images with Kofax VRS Professional;
- Various "Intelligent" functions;
- Intelligent Multifeed function;
- Paper protection function;
- Auto page size and color detection functions;
- Enhanced card scanning performance;
- Scan brochures and other small booklets;
- Option: Black Document Pad;
- Option: ScanSnap Carrier Sheet.

Short summary description Fujitsu FI-6240Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu FI-6240Z, 216 x 355.6 mm, 600 x 600 DPI, 24 bit, 60 ppm, 60 ppm, Flatbed & ADF scanner

Long summary description Fujitsu FI-6240Z scanner Flatbed & ADF scanner 600 x 600 DPI A4 Black, White:

Fujitsu FI-6240Z. Maximum scan size: 216 x 355.6 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: Flatbed & ADF scanner, Product colour: Black, White. Sensor type: CCD, Daily duty cycle (max): 6000 pages. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Plain paper, ISO A-series sizes (A0...A9): A4, A5, A6, A7, A8

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.