location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-150CG1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-150C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - A4 27 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Internal memory: 16 MB
  • - 7.1 kg
Warranty: 1 year on site warranty
Long product name Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm :
The long product name of Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-150CG1 Colour MFU
More>>>
Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm:
The official description of Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour Inkjet Printer Scanner and Copier
When you require an all-in-one Flatbed colour printer, scanner and copier, the DCP-150C is the perfect choice for the home and home office. The simple to use PhotoCapture Centre allows you to print photos directly from your memory card quickly and easily.



Photo printer – the DCP-150C
The DCP-150C is the perfect all-in-one photo printer, scanner and copier for the home and home office and enables PC-free printing. This colour PictBridge printer is an inkjet device which is compact enough to be easily accommodated in your home or home office.

The stylish DCP-150C incorporates a great many functions and features and was designed with ease of use in mind. The flatbed design of this photo printer, scanner and copier means that bound articles, brochures and other documents can quickly and easily be copied.



Uses of this PictBridge printer
This PictBridge printer allows you to have more fun with your photos. Face Filter software is supplied with this photo printer and allows you to adjust skin tones and remove blemishes and red eye.

The DCP-150C photo printer means that printing digital images has never been simpler thanks to the PhotoCapture Centre which lets you print borderless pictures directly from a memory card.

-This PictBridge printer comes complete with individual colour ink cartridges which can be replaced separately to save you money.
-The DCP-150C photo printer delivers impressive monochrome and colour printing rates.
-A standard paper tray with a 100 sheet capacity comes as standard with this PictBridge printer.
-The DCP-150C PictBridge printer comes with a one-year on-site warranty upon registration.

Short summary description Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm:
This short summary of the Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-150CG1, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm:
This is an auto-generated long summary of Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm based on the first three specs of the first five spec groups.

Brother DCP-150CG1. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 22 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
27 ppm
Print speed (colour, normal quality, A4/US Letter)
22 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Scanner type *
Flatbed scanner
Scan to
E-mail, OCR, USB
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Index card, Letter
Borderless printing media sizes
A4, A6
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
1
Performance
Card reader integrated
Yes
Internal memory *
16 MB
Compatible memory cards
CF, MMC, MS Pro, SD, xD
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
20, 6
Power consumption (PowerSave)
4 W
Weight & dimensions
Weight
7.1 kg
Packaging data
Package weight
9.5 kg
Packaging content
Bundled software
Brother MFL-Pro Suite Brother ControlCentre3 ScanSoft Paperport 11 SE Brother ControlCentre2 (Mac) NewSoft Presto! (Mac)
Other features
Dimensions (WxDxH)
398 x 360 x 150 mm
Compatible operating systems
Windows 2000/XP/Vista, Mac OS, Linux
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Package dimensions (WxDxH)
470 x 225 x 451 mm
Scan speed
4 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:44:53
Uk has collected 5 expert reviews for Brother DCP-150CG1 Inkjet A4 6000 x 1200 DPI 27 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
alphr.com
Updated:
2011-09-25 20:44:49
Cheaper than all but the Epson DX7400 this month, Brother's DCP-150C manages to offer just a little more in the way of features for your money than its budget rival. The major addition is a one-line LCD screen, which makes a difference to the usability...
Bottom line A dreadful scanner and an overall lack of features make the low price a moot point...
50%
pcadvisor.co.uk
Updated:
2011-09-25 20:44:53
The entry-level Brother DCP-150C looks similar to the Brother DCP-350C, but looks less sophisticated in its white and grey livery. The Brother DCP-150Cs scanning functions are strong, with a maximum resolution of 600x2,400dpi and a well-supported...
Bottom line The Brother DCP-150Cs photo prints take an age but are worth it; strong scanning but mediocre copying; very high colour print costs. Zoe Mutter Lowest online price: £N/A...
70%
pcauthority.com.au
Updated:
2011-11-04 06:23:29
The cheapest MFD this month, Brother’s DCP-150C manages to offer a little more in the way of features for your money than its budget rivals.A major plus at this price is the inclusion of a one-line LCD screen. It may not be as impressive as the full-co...
Bottom line A dreadful scanner and an overall lack of features make the low price a moot point...
50%
goodgearguide.com.au
Updated:
2011-11-04 06:23:31
The entry-level Brother DCP-150C looks similar to the Brother DCP-350C, but looks less sophisticated in its white and grey livery. The Brother DCP-150Cs scanning functions are strong, with a maximum resolution of 600x2400dpi and a well-supported, hing...
Good Strong scanning with a resolution of 600x2400dpi, excellent photo quality prints...
Bad Takes a long time to print photos, colour and mono copying are not dark enough The Final Word The Brother DCP-150Cs photo prints take an age but are worth it; strong scanning but mediocre copying; very high colour print costs.
Bottom line The Brother DCP-150Cs photo prints take an age but are worth it; strong scanning but mediocre copying; very high colour print costs.
70%
Country Distributor
United Kingdom 1 distributor(s)