location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Photosmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A620
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A626
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8541A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585504459 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 491944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2008
Product end of life date
Bullet Points HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 4800 x 1200 DPI
  • - Inkjet Duplex printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Built-in display 12.2 cm (4.8") LCD
  • - Bluetooth USB port
Warranty: Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI :
The long product name of HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photosmart A626
More>>>
HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI:
The official description of HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print personalised photos up to 13 x 18 cm when and where you want. Get creative and add borders, messages, fun captions and more using the 12 cm colour touch screen and stylus. Remove red-eye and enhance your photos using the HP Red-eye Removal button – all without a PC. Print vivid, instant-drying photos that can be handled straight from the printer using HP Advanced Photo Paper. Add even more flexibility with an optional Bluetooth adapter[p1] and print directly from camera phones.

Features

Short summary description HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI:
This short summary of the HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart A626, Inkjet, 4800 x 1200 DPI, O, Bluetooth, Blue, White

Long summary description HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI:
This is an auto-generated long summary of HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI based on the first three specs of the first five spec groups.

HP Photosmart A626. Print technology: Inkjet, Maximum resolution: 4800 x 1200 DPI, Duplex printing: O. Bluetooth. Product colour: Blue, White

Printing
Duplex printing
O
Print technology *
Inkjet
Maximum resolution *
4800 x 1200 DPI
Print speed (10x15 cm)
53 s
Features
Market positioning *
Home & office
Product colour *
Blue, White
Printing colours
Cyan, Magenta, Yellow
Built-in display
Yes
Display
LCD
Display diagonal
12.2 cm (4.8")
Input & output capacity
Total input capacity
20 sheets
Total output capacity
20 sheets
Paper handling
ISO A-series sizes (A0...A9)
A6
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Bluetooth *
Yes
Performance
Internal memory
64 MB
Card reader integrated
Yes
Power
Power source *
Battery
Power consumption (printing) *
14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
252 mm
Depth
221 mm
Height
194.3 mm
Weight
2.4 kg
Packaging data
AC adapter included
Yes
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 04:39:26
Uk has collected 24 expert reviews for HP Photosmart A626 photo printer Inkjet 4800 x 1200 DPI and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
macworld.co.uk
Updated:
2013-02-14 04:39:23
The HP Photosmart A626 is a compact photo printer that features a special 4.8-inch touch-screen display and stylus in an attempt to make printing photos easier than ever. Equipped with a small carrying handle, the attractive, boom box-shaped A626 is de...
Good Extremely intuitive, innovative user interface, convenient mobile design, supports up to 4 x12in panoramas...
Bad Dark prints appear flat, input tray’s strange design holds too few pages Min specs: Min specs: Mac OS X v 10.3.9 or later...
Bottom line Attractive, easy-to-use, and innovative, the A626 should make a good travel partner for scrapbookers and hobbyists. The ability to print up to 4 x12in panoramas is a very useful option, but the A626’s small paper capacity is a strange, questionable...
80%
pocket-lint.com
Updated:
2013-02-14 04:39:26
Like the A826, the HP Photosmart A626 sells itself on being a portable printer that allows you to print anywhere you are. While the print quality is very good and the overall package easy to use, there are a lot of extras to buy after youve spent your...
Good Compact, good prints, easy to use...
Bad No cable, no ink, no paper, and no battery in the box, not the fastest printer on the block...
Bottom line Good, but bear in mind the extras will have youll spending more than that magical £100 price tag...
70%
goodgearguide.com.au
Updated:
2013-02-14 04:39:26
HPs good-value A626 boasts touch screen operation with its supplied plastic stylus, plus the ability to produce both 6x4in and 5x7in prints. Its black design and handbag-sized dimensions, complete with carry handle, are reminiscent of a mini ghetto bl...
Good Easy to use, photo-editing and enhancing features, colour-rich prints...
Bad Slow print time, doesnt come with a USB cable The Final Word The HP A626 delivers plenty of bang for your buck. With enough photo-editing and enhancing features to keep the kids occupied, the easy-to-use HP A626 produces crisp, colour-rich prints. Pit...
Bottom line The HP A626 delivers plenty of bang for your buck. With enough photo-editing and enhancing features to keep the kids occupied, the easy-to-use HP A626 produces crisp, colour-rich prints. Pity about the drying time, though.
90%
pcadvisor.co.uk
Updated:
2013-02-14 04:39:26
HP’s good-value A626 boasts touchscreen operation with its supplied plastic stylus, plus the ability to produce both 6x4in and 5x7in prints. Print quality: 4/5 Average print time: 90 seconds Average cost per print: 21p Its black design and handbag-...
Bottom line The HP A626 delivers plenty of bang for your buck. With enough photo-editing and enhancing features to keep the kids occupied, the easy-to-use HP A626 produces crisp, colour-rich prints. Pity about the drying time, though. Gavin Stoker Lowest online p...
90%
smh.com.au
Updated:
2013-02-14 04:39:26
HP PHOTOSMART A626 PRINTER For a while there, it seemed home photo printing was going the way of the dodo. The printers themselves had become affordable but consumers realised keeping them tanked up on ink and paper was more expensive than theyd...
70%
photoreview.com.au
Updated:
2013-02-14 04:39:26
Positioned second in HPs snapshot printer line-up, the Photosmart A626 is much more compact and portable than the top-of-the-range A826 Home Photo Centre. Weighing just over 1.5 kg, it has a pull-up carry handle and flip-down panels that act as input...
80%
expertreviews.co.uk
Updated:
2013-02-14 04:39:26
HPs Photosmart A626 is an incredibly small portable photo printer that can print both 6x4in and 7x5in photos. As well as connecting to your PC via USB, it can print directly via PictBridge and a variety of memory card formats, including CompactFlas...
60%
apcmag.com
Updated:
2014-03-20 01:34:36
It can be directly connected to a computer via USB or used as a standalone printer. Photos can be directly printed from memory cards (Compact Flash, Memory Stick and Secure Digital/MultiMediaCard), direct from a PictBridge camera or from a USB stick, a...
Good Portable, Flexible, Welldesigned...
Bad Can lose detail in shadows...
80%
imaging-resource.com
Updated:
2013-02-14 04:39:23
It wasnt really that long ago that we fell in love with a Fargo 4x6 dye sub printer. Some of those 4x6 prints are still around but most of them have faded quite a bit. Somehow in the intervening years, inkjet technology has outrun dye sublimation pri...
Bottom line Even though theyre inkjets not dye sub printers, were fond of HPs compact photo printers. Toss some paper in the slot on top, pop in your card (or plug in your camera) and presto, youve got prints. They can do a lot of other tricks (like add capti...
0%
about.com
Updated:
2013-02-14 04:39:23
If size and price are key issues, HPs small and cheap Photosmart A626 might fit the bill. Its light but no lightweight, putting out clear and sharp photos in under two minutes. The creative editing options will be a hit with everyone and the large to...
Good Large touch screen, Lightweight and portable...
Bad Limited editing options, Slow printing...
Bottom line If size and price are key issues, HPs small and cheap Photosmart A626 might fit the bill. Its light but no lightweight, putting out clear and sharp photos in under two minutes. The creative editing options will be a hit with everyone and the large to...
80%
macworld.com
Updated:
2013-02-14 04:39:23
Macworld Printers Great pictures, small packages Compact photo printers offer full-size benefits by Brian Chen, Macworld.com 0 Comments 0 The digital camera era has given birth to the most prolific community of photographers ever. And along with the in...
0%
apcmag.com
Updated:
2013-02-14 04:39:23
It can be directly connected to a computer via USB or used as a standalone printer. Photos can be directly printed from memory cards (Compact Flash, Memory Stick and Secure Digital/MultiMediaCard), direct from a PictBridge camera or from a USB stick, a...
Good Portable, Flexible, Welldesigned...
Bad Can lose detail in shadows...
80%
ld2.ciol.com
Updated:
2013-02-14 04:39:23
At first glance, chances are that you would mistake it for a bygone era two-in-one because of its small size and the convenient carry handle. The A626 features 4.8” touchscreen LCD with an adjustable viewing angle. The front panel opens up to rev...
70%
devhardware.com
Updated:
2013-02-14 04:39:23
With all of our electronics becoming portable these days, it was only natural for printers to head in that direction too. Released back in August of 2007, the HP A626 travel printer is not the first of its kind, but it is certainly one of the best on t...
0%
best4reviews.com
Updated:
2013-02-14 04:39:25
Standalone photo printers – into which you can input your camera’s memory card or connect it up to the camera itself via USB cable, thus doing away with the need for an actual computer to enter the printing equation – are nothing new. But what is new i...
Good Impressive print quality - crisp and colour rich - especially when used in conjunction with HPs Premium Plus Photo Paper, easy to use and fun with it...
Bad Bluetooth support (via an adapter) costs extra...
Bottom line For just over £100 the HP Photosmart A626 offers plenty of fun photo printing options, seemingly perfectly suited to young mums with kids wanting fast prints of their little darlings - and with the ability to scribble all over said images if required a...
83%
v3.co.uk
Updated:
2013-02-14 04:39:26
Fashioned into a shape that suggests a ghetto blaster for a toddler, HPs miniature A626 printer shows that the company has cottoned onto the fact that design is as important as function nowadays. Thats especially true if the printer is equipped with...
Good Good quality, attractive build Affordable Easy to use Impressive prints...
Bad No wireless facilities for camera phones Prints take a long time to dry...
Bottom line The A626s prints show more detail than those of its rivals, and its cheap and easy to use.
80%
pcmag.com
Updated:
2013-02-14 04:39:26
In most ways, the HP Photosmart A626 Compact Photo Printer ($179.99 direct) is only a small step up from last years crop of dedicated photo printers from HP. But give HP credit for trying new things, because the A626 offers something new and differe...
Good Kiosk-style touch-screen controls. Prints 5-by-7s, 4-by-6s, and up to 4-by-12-inch panoramas. Battery option.
Bad Although quality and speed are both respectable, both are a step down from the best available.
Bottom line The HP Photosmart A626 Compact Photo Printer adds the convenience of a touch screen to an otherwise conventional small-format photo printer...
90%
Country Distributor
United Kingdom 1 distributor(s)