location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 750VA USB & Serial 230V Promo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA750I (P)
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.75 kVA 500 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W :
The long product name of APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 750VA USB & Serial 230V Promo
More>>>
APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W:
The official description of APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS® protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Award winning APC Smart-UPS® is the perfect UPS for protecting business critical fileservers (Intel or UNIX based), minicomputers, network switches and hubs, Point of Sale, retail/bank back office and ATM's. Rack Mount versions are the choice for rack optimized servers, server appliances, blade servers, other blade devices and rack-mounted network switches and hubs.

With included PowerChute® management software for servers and workstations, IT administrators can provide safe system shutdown and advanced UPS management (All major operating systems supported). Connectivity is through serial or USB port (USB not standard on all models). Additional manageability is available through the SmartSlot, an internal accessory slot that allows you to install optional accessories to enhance the performance of your UPS. Network connection with Web browser management and/or environmental monitoring, serial port expansion, and out-of-band management options are available. With pure sine-wave output ensuring compatibility with all connected devices, Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar graph display ensuring information and management, the Smart-UPS® is a UPS you can count on.

Short summary description APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W:
This short summary of the APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 750VA USB & Serial 230V Promo, 0.75 kVA, 500 W, 340 J, 55 dB, Sealed Lead Acid (VRLA), 4.8 min

Long summary description APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W:
This is an auto-generated long summary of APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W based on the first three specs of the first five spec groups.

APC Smart-UPS 750VA USB & Serial 230V Promo. Output power capacity: 0.75 kVA, Output power: 500 W, Surge energy rating: 340 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 4.8 min, Typical backup time at half load: 16.4 min. Product colour: Black, Certification: C-Tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE. Weight: 13.2 kg, Package weight: 14.6 kg. Products per pallet: 40 pc(s)

Features
Output power capacity *
0.75 kVA
Output power *
500 W
Surge energy rating
340 J
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
4.8 min
Typical backup time at half load
16.4 min
Battery recharge time
3 h
Design
Product colour *
Black
LED indicators
Yes
Certification
C-Tick,CE,EN 50091-1,EN 50091-2,EN 55022 Class A,GOST,IEC 60950,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
13.2 kg
Package weight
14.6 kg
Logistics data
Products per pallet
40 pc(s)
Other features
I/O ports
USB RS-232 SmartSlot
Interface
USB / RS-232
Output connections
6x IEC 320 C13 2x IEC J
Input connection type
IEC-320-C14
Dimensions (WxDxH)
137 x 358 x 157 mm
Nominal output voltage
230 V
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Package dimensions (WxDxH)
273 x 495 x 279 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W APC Smart-UPS 1500VA USB & Serial 230V uninterruptible power supply (UPS) 1.5 kVA 980 W
(show image)
SUA1500IBW Smart-UPS 1500VA USB & Serial 230V 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W APC Smart-UPS 1500VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W
(show image)
SUA1500RMI2U(P) Smart-UPS 1500VA USB & Serial RM 2U 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W APC Smart-UPS 2200VA USB & Serial 230V Promo uninterruptible power supply (UPS) 2.2 kVA 1980 W
(show image)
SUA2200I(P) Smart-UPS 2200VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W
(show image)
SUA1000RMI2U(P) Smart-UPS 1000VA USB & Serial RM 2U 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0.4 kVA 240 W APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0.4 kVA 240 W
(show image)
BE400-GR(P) Back-UPS ES 400VA 230V German/Dutch Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W APC Back-UPS CS 650VA 230V Promo uninterruptible power supply (UPS) 0.65 kVA 400 W
(show image)
BK650EI(P) Back-UPS CS 650VA 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC SUA1500I uninterruptible power supply (UPS) 1.5 kVA 980 W APC SUA1500I uninterruptible power supply (UPS) 1.5 kVA 980 W
(show image)
SUA1500I SUA1500I 0.00
(excl. VAT)
0 (incl. VAT)
APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W APC SUA1000I uninterruptible power supply (UPS) 1 kVA 670 W
(show image)
SUA1000I SUA1000I 0.00
(excl. VAT)
0 (incl. VAT)