location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7586 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304224198 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:03:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic 2U Black
  • - 4 AC outlet(s)
  • - 7680 W
Long product name APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black :
The long product name of APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RACK PDU BASIC 2U 32A 230V (4) IEC 309-32
More>>>
APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black:
The official description of APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most mounting options in the market.
APC offers a wide variety of Basic Rack Power Distribution Units (PDUs), which allow users to distribute power outlets to rack-mount equipment. Horizontal and vertical units are available as well as a variety of power inputs and outputs to fit most power environments. APC now offers Basic Rack PDUs that mount vertically, without tools in the rear channel of a NetShelter VX.

Short summary description APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black:
This short summary of the APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32, Basic, 2U, Horizontal, Black, 4 AC outlet(s), Hard Wire 3-wire

Long summary description APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black:
This is an auto-generated long summary of APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black based on the first three specs of the first five spec groups.

APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32. PDU types: Basic, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 4 AC outlet(s), Input connection type: Hard Wire 3-wire, Output connections: (4) IEC 309 . Cable length: 8.53 m. Nominal input voltage: 230 V, Nominal output voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 437 x 89 x 89 mm, Weight: 4.09 kg

Design
PDU types *
Basic
Rack capacity *
2U
Mounting
Horizontal
Product colour
Black
Ports & interfaces
AC outlets quantity *
4 AC outlet(s)
I/O ports
Hard Wire 3-wire (4) IEC 309
Input connection type
Hard Wire 3-wire
Output connections
(4) IEC 309
Features
Cable length
8.53 m
Power
Nominal input voltage *
230 V
Nominal output voltage
230 V
Output voltage
230 V
Load capacity
7680 VA
Power
Maximum input current per phase
32 A
Maximum total current draw per phase
32 A
Maximum power
7680 W
Weight & dimensions
Dimensions (WxDxH)
437 x 89 x 89 mm
Weight
4.09 kg
Packaging data
Package dimensions (WxDxH)
521 x 521 x 152 mm
Package weight
5 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 45%
Storage relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
APC AP7922 power distribution unit (PDU) APC AP7922 power distribution unit (PDU)
(show image)
AP7922 AP7922 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)