location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 1000VA USB & Serial RM 2U 230V Promo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA1000RMI2U(P)
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 kVA 670 W
  • - Sealed Lead Acid (VRLA)
  • - Black
Warranty: 2 years repair or replace
Long product name APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W :
The long product name of APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS 1000VA USB & Serial RM 2U 230V
More>>>
APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W:
The official description of APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features
-Automatic Self Test.
-Automatic Voltage Regulation (AVR).
-Built-in SmartSlot.
-Hot Swap Batteries.
-Intelligent Battery Management.
-Load Meter.
-Network-grade line conditioning.
-Overload Indicator.
-Rack Mount.
-Replace Batt Indicator.
-Sine-wave output.
-User Replaceable batteries.
-Wide input voltage range.

Short summary description APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W:
This short summary of the APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo, 1 kVA, 670 W, 480 J, 36 dB, Sealed Lead Acid (VRLA), 9.1 min

Long summary description APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W:
This is an auto-generated long summary of APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo uninterruptible power supply (UPS) 1 kVA 670 W based on the first three specs of the first five spec groups.

APC Smart-UPS 1000VA USB & Serial RM 2U 230V Promo. Output power capacity: 1 kVA, Output power: 670 W, Surge energy rating: 480 J. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 9.1 min, Typical backup time at half load: 31.6 min. Product colour: Black, Certification: C-tick,EN 50091-1,EN 50091-2,GOST,VDE. Products per pallet: 16 pc(s). Interface: DB-9 RS-232 / SmartSlot, Output connections: 4x IEC 320 C13 2x IEC J, Input connection type: IEC-320 C14

Features
Output power capacity *
1 kVA
Output power *
670 W
Surge energy rating
480 J
Emergency Power Off (EPO)
Yes
Noise level
36 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
9.1 min
Typical backup time at half load
31.6 min
Hot-swap battery
Yes
Design
Product colour *
Black
LED indicators
Yes
Certification
C-tick,EN 50091-1,EN 50091-2,GOST,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Logistics data
Products per pallet
16 pc(s)
Other features
I/O ports
USB
Interface
DB-9 RS-232 / SmartSlot
Output connections
4x IEC 320 C13 2x IEC J
Input connection type
IEC-320 C14
Dimensions (WxDxH)
482.6 x 457.2 x 88.9 mm
Nominal output voltage
230 V
Filtering description
0.3% IEEE/UL 1449
Nominal input voltage
230 V
Brand Image Product code Product Stock Price from
APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0.75 kVA 500 W
(show image)
SUA750I (P) Smart-UPS 750VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1.5 kVA 980 W
(show image)
SUA1500I (P) Smart-UPS 1500VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)