location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M71z
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNTA5FR
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2021 16:13:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Pentium® G620 2.6 GHz
  • - 50.8 cm (20") HD+ 1600 x 900
  • - 2 GB DDR3-SDRAM 1333 MHz 1 x 2 GB
  • - 320 GB DVD-RW Card reader integrated
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 32-bit
Warranty: One year parts and labour
Long product name Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black :
The long product name of Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core G620, 2GB, 320GB 7200RPM S-ATA HDD, no FDD, All-In-One, Intel HD Graphics, Slim DVD-RW, Gigabit Ethernet, card reader, 802.11bgn, Camera, Windows 7 Professional 32
More>>>
Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:
The official description of Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The space-saving, reliable M71z all-in-one desktop PC takes less room on your desk, but does more work – quickly, efficiently and reliably.

Short summary description Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:
This short summary of the Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkCentre M71z, 50.8 cm (20"), HD+, Intel® Pentium®, 2 GB, 320 GB, Windows 7 Professional

Long summary description Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkCentre M71z. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel® Pentium®, Processor frequency: 2.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black

Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
HD type *
HD+
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
1000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
G620
Processor cores
2
Processor threads
2
Processor frequency *
2.6 GHz
Processor cache
3 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
2.0
Processor socket
LGA 1155 (Socket H2)
Processor lithography
32 nm
Processor operating modes
64-bit
Stepping
Q0
Bus type
DMI
Processor codename
Sandy Bridge
Processor series
Intel Pentium G600 Series for Desktop
Processor code
SR05R
Tcase
69.1 °C
CPU multiplier (bus/core ratio)
26
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066 MHz
Memory bandwidth supported by processor (max)
17 GB/s
Memory channels supported by processor
Dual
Memory
Internal memory *
2 GB
Internal memory type
DDR3-SDRAM
Maximum internal memory *
8 GB
Memory clock speed
1333 MHz
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
320 GB
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
DVI port
No
Headphone outputs
1
Microphone in
Yes
Design
Product colour *
Black
Performance
Motherboard chipset
Intel® H61
Software
Operating system architecture
32-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Wireless Display (Intel® WiDi)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Fast Memory Access
Yes
Processor ARK ID
53480
Weight & dimensions
Width (with stand)
507 mm
Depth (with stand)
101 mm
Height (with stand)
411 mm
Weight (with stand)
7.5 kg
Features
Images Type Map
Other features
Graphics card family
Intel
Chassis type
All-in-One
Display included
Yes
Megapixel (approx.)
2 MP
Number of processors installed
1
Power supply
150 W
Intel segment tagging
Enterprise, Professional
Source Testseek summary Average rating
Reviews
Updated:
2012-03-18 09:32:42
Uk has collected 3 expert reviews for Lenovo ThinkCentre M71z Intel® Pentium® G620 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 320 GB Windows 7 Professional Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
itpro.co.uk
Updated:
2012-03-18 09:32:42
Lenovo is best known for its legendary ThinkPad laptops and range of ThinkStation workstations, but not every business can afford - or needs to - deploy such powerful and well-equipped computers. If you'd like something low-maintenance and a little different...
Bottom line The dim screen means image work is out of the question, upgrade potential is limited as you'd expect in an all-in-one PC and little excites about the dependable Lenovo software but, if you want to add an extra dimension to your desk or other location s...
67%
alphr.com
Updated:
2012-11-19 10:33:11
The Lenovo ThinkCentre M71z is an attractive yet refreshingly functional all-in-one. It keeps costs down by using a 20in 1,600 x 900 resolution touchscreen display and, while this is smaller than the screens found on other models here, viewing angles are...
Bottom line Decent performance, solid features and a low price make this PC fantastic value for money...
83%
pcmag.com
Updated:
2012-03-18 09:32:42
The Lenovo ThinkCentre M71z ($917 direct) is a reasonably priced all-in-one desktop PC that has the pricing and the capabilities needed to outfit the majority of your workforce. It's middle of the road, that's true, but it does middle of the road so well...
Good Touch screen. Nice Price. Durable build quality. Webcam Lens cover. Uses standard power cables (no power adapter brick). Wi-Fi.
Bad No USB 3.0. Only DisplayPort-Out...
Bottom line The Lenovo ThinkCentre M71z is the touch-screen all-in-one desktop for the majority of your workers. It combines a nice price, decent design, and corporate cred in a package that will satisfy the rank and file...
80%