Samsung logo

Samsung Charger for SGH-E210/F200/L760 Black Indoor

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148870
Info modified on:
12 Jan 2019, 12:09:08
Long product name Samsung Charger for SGH-E210/F200/L760 Black Indoor:

Travel Charger Black

Short summary description Samsung Charger for SGH-E210/F200/L760 Black Indoor:

Samsung Charger for SGH-E210/F200/L760, Indoor, Black

Long summary description Samsung Charger for SGH-E210/F200/L760 Black Indoor:

Samsung Charger for SGH-E210/F200/L760. Charger type: Indoor. Input voltage: 220/230 V. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.