location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T61p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH36YGE
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:55:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7500 2.2 GHz
  • - 39.1 cm (15.4") 1920 x 1200 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 100 GB
  • - NVIDIA Quadro FX 570M
  • - Bluetooth
  • - Windows XP Professional
Warranty: Three years parts and labor (system battery: one year), Customer Carry-in.
Long product name Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional :
The long product name of Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T61p, Intel Core 2 Duo T7500(2.2GHz), 2GB RAM, 100GB 7200rpm HD, 15.4in 1920x1200 LCD, 128MB nVIDIA Quadro FX 570M, CDRW/DVDRW, Intel 802.11agn, Modem, 1Gb Ethernet, UltraNav, Secure chip, Fingerprint reader, 6c Li-Ion, Windows XP Pro
More>>>
Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional:
The official description of Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad® T Series is the perfect balance of performance and portability. Designed for highly mobile users, these notebooks deliver outstanding functionality and long battery life in an easily portable, thin and light design. New ThinkPad T61 models are the most secure, strongest, coolest and quietest T Series notebooks ever, and are available in highly mobile 14.1" wide and 15.4" wide screen sizes. T61 models are available with Genuine Windows Vista™ and feature Intel® Core™2 Duo processors and available Intel® Centrino® Pro processor technology for greater levels of mobile performance, reliability, and manageabilty.

Short summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional:
This short summary of the Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T61p, Intel® Core™2 Duo, 2.2 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 2 GB, 100 GB

Long summary description Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional:
This is an auto-generated long summary of Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional based on the first three specs of the first five spec groups.

Lenovo ThinkPad T61p. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1920 x 1200 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: NVIDIA Quadro FX 570M. Operating system installed: Windows XP Professional. Weight: 2.4 kg

Display
Display diagonal *
39.1 cm (15.4")
Display resolution *
1920 x 1200 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7500
Processor cores
2
Processor threads
2
Processor frequency *
2.2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
E1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
11
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
100 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
NVIDIA Quadro FX 570M
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29761
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Fingerprint reader
Yes
Weight & dimensions
Width
357.5 mm
Depth
255 mm
Height
30 mm
Weight *
2.4 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Dimensions (WxDxH)
357.5 x 255 x 30 mm
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:14:32
Uk has collected 13 expert reviews for Lenovo ThinkPad T61p Intel® Core™2 Duo T7500 39.1 cm (15.4") 2 GB DDR2-SDRAM 100 GB NVIDIA Quadro FX 570M Windows XP Professional and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
thinkcomputers.org
Updated:
2014-05-25 02:14:32
Back in September we took a look at the new R-Series ThinkPad the R61, now it is time for the T-Series. As we explained in the R61 review the T-Series is the pricier of the 2 ThinkPad series, as it has a more powerful processor and graphics. With ultr...
Good Great performance, Thin and light, All of the features that only ThinkPads offer, Both trackpoint and touchpad, Comfortable keyboard, Large screen resolutions...
Bad Price...
Bottom line I am very impressed with both of these notebooks. Both offer great performance and what you would expect from a ThinkPad. Designed to be mobile workstations the T61p series are just that. You wont have any problems running processor intensive program...
100%
jordanitservices.co.uk
Updated:
2014-05-25 02:14:32
John Virata The Lenovo ThinkPad T61p notebook computer is a business class machine targeted at those who need workstation power in a mobile form factor. The T61p offers it with a computing solution that while powerful retains an elegant, yet well built...
0%
notebookcheck.net
Updated:
2014-05-25 02:14:32
p as in Performance... Soon after the Thinkpad T61 series also the T61p serious was launched. They are in general based on T61 models, but trimmed for performance, so, that they meet evenhigher performance demands (NVIDIA Quadro FX 570M). These noteboo...
Bottom line Lenovo Thinkpad T61pThe T61p fulfills the expectation of the T-p series to be more powerful and in general "better" than standard T notebooks. The T61p has all the advantages of the T61 which are a among others a robust magnesium case and excellent user-f...
89%
pcworld.com_techhive.com
Updated:
2014-05-25 02:14:32
Lenovo ThinkPad T61p This early Energy Star 4.0 desktop replacement combines top performance with energy efficiency. Recommend this story? Yes No Please Wait... We tested Lenovos ThinkPad T61 as part of "Green PCs: A First Step," a story on energy-eff...
Good Fast performer...
Bad A bit heavy...
Bottom line This early Energy Star 4.0 desktop replacement combines top performance with energy efficiency.
79%
Digitaltrends.com
Updated:
2014-05-25 02:14:32
Lenovo’s ThinkPad T60 model has been widely recognized as one of the best business notebook’s ever made, and has consistently won recommendations from business users and media alike. In the off season Lenovo took the T60 to the gym, and now it...
Good Will out-perform most desktops High-res display Decent battery life...
Bad Largely useless software 5400rpm hard drive...
Bottom line The T61p is a very capable and powerful notebook that should be on any cubicle jockey or road warrior’s wish list. It packs all the latest and greatest technology into a relatively thin, yet sturdy, chassis that feels incredibly solid and reeks of h...
85%
notebookreview.com
Updated:
2014-05-25 02:14:32
The T61p is the first widescreen ThinkPad mobile workstation, and the latest high-end offering from Lenovo.
Good Runs much cooler at idle than previous T60, Stronger lid construction and a bit stiffer chassis, Lots of power for anything you can throw at it, Still shares accessories with the T60 so less items to upgrade...
Bad Temps under load are on par with older T60, T61p goes through juice at a faster rate than more modest configurations...
Bottom line Starting at around 1500 for the 15.4” version, the ThinkPad T61p is a great value. With many configurations possible depending on processor speed, ram, hard drive size, operating system, security features, and battery sizes you are bound to find...
0%
Laptopmag.com
Updated:
2014-05-25 02:14:32
Our favorite business notebook, the latest ThinkPad offers increased power, improved durability, and more features in the same thin-and-light design that frequent travelers love.
Good Excellent performance, Magnesium-alloy skeleton behind LCD enhances durability, Best laptop keyboard available, Bright widescreen...
Bad Short endurance with standard battery, Loud optical drive, No memory card reader...
Bottom line You cant tell by looking at the familiar squared-off matte-black chassis, but the Lenovo ThinkPad T61 delivers dozens of subtle improvements that make it the widescreen machine to beat among thin-and-light business notebooks. This 5.2-pound classic is...
90%
crn.com
Updated:
2014-05-25 02:14:32
Lenovos new ThinkPad T61P is the fastest notebook ever to come through the CRN Test Center. The new notebook, which is being released next week, is built on Intels Centrino Duo (codenamed Santa Rosa) and is the first to sever connections with the pas...
0%