location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic KX-TG8220 DECT telephone Caller ID Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KX-TG8220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KX-TG8220GR
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Panasonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12869
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panasonic KX-TG8220 DECT telephone Caller ID Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DECT telephone Red
  • - Answering machine
  • - Speakerphone 50 entries
  • - Caller ID
  • - LCD 3.81 cm (1.5")
  • - Nickel-Metal Hydride (NiMH) 700 mAh Talk time: 12 h Standby time: 150 h
Long product name Panasonic KX-TG8220 DECT telephone Caller ID Red :
The long product name of Panasonic KX-TG8220 DECT telephone Caller ID Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KX-TG8220 telephone, 1.5" colour LCD
More>>>
Short summary description Panasonic KX-TG8220 DECT telephone Caller ID Red:
This short summary of the Panasonic KX-TG8220 DECT telephone Caller ID Red data-sheet is auto-generated and uses the product title and the first six key specs.

Panasonic KX-TG8220, DECT telephone, Speakerphone, 50 entries, Caller ID, Red

Long summary description Panasonic KX-TG8220 DECT telephone Caller ID Red:
This is an auto-generated long summary of Panasonic KX-TG8220 DECT telephone Caller ID Red based on the first three specs of the first five spec groups.

Panasonic KX-TG8220. Type: DECT telephone. Speakerphone, Phonebook capacity: 50 entries. Caller ID. Display diagonal: 3.81 cm (1.5"). Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 20:48:39
Uk has collected 2 expert reviews for Panasonic KX-TG8220 DECT telephone Caller ID Red and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Brand Image Product code Product Stock Price from
Panasonic

Panasonic KX-TG8220EB DECT telephone Caller ID Black
(show image)
KX-TG8220 KX-TG8220EB 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic KX-TG8220 DECT telephone Caller ID Black
(show image)
KX-TG8220GB KX-TG8220 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic KX-TG8220 DECT telephone Caller ID White
(show image)
KX-TG8220GW KX-TG8220 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic KX-TG8220 DECT telephone Caller ID Black
(show image)
KX-TG8220NLB KX-TG8220 0.00
(excl. VAT)
0 (incl. VAT)