Casio logo

Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17629
Info modified on:
21 Oct 2022, 10:14:32
Long product name Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Blue:

EX-Z77 Exilim 7.2MP Digital Camera, Blue

Short summary description Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Blue:

Casio EXILIM EX-Z77, 7.2 MP, 1/2.5", CCD, 3x, 118 g, Blue

Long summary description Casio EXILIM EX-Z77 1/2.5" 7.2 MP CCD Blue:

Casio EXILIM EX-Z77. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.6 cm (2.6"). Weight: 118 g. Product colour: Blue

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.