location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington ClickSafe® Portable Keyed Laptop Lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ClickSafe® Portable Keyed Laptop Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K64699US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896646990 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2023 10:08:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington ClickSafe® Portable Keyed Laptop Lock
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Key Kensington 1.8 m
  • - ClickSafe
  • - Best uses: Laptop
  • - Black
Warranty: 8 years
Long product name Kensington ClickSafe® Portable Keyed Laptop Lock :
The long product name of Kensington ClickSafe® Portable Keyed Laptop Lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ClickSafe® Portable Keyed Laptop Lock
More>>>
Kensington ClickSafe® Portable Keyed Laptop Lock:
The official description of Kensington ClickSafe® Portable Keyed Laptop Lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your laptop and personal information while on the go with the Kensington ClickSafe® Portable Keyed Laptop Lock. Attach it to your laptop with just one click and it's secure. ClickSafe combines a cable made from superior materials with a tamper-proof disc-style lock to deliver the strongest security available in a cable lock. The self-coiling cable stretches to 6’ to anchor to a desk or fixed structure yet shrinks to 3” for easy packing.

Short summary description Kensington ClickSafe® Portable Keyed Laptop Lock:
This short summary of the Kensington ClickSafe® Portable Keyed Laptop Lock data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington ClickSafe® Portable Keyed Laptop Lock, 1.8 m, Kensington, Key, Black

Long summary description Kensington ClickSafe® Portable Keyed Laptop Lock:
This is an auto-generated long summary of Kensington ClickSafe® Portable Keyed Laptop Lock based on the first three specs of the first five spec groups.

Kensington ClickSafe® Portable Keyed Laptop Lock. Product colour: Black, Best uses: Laptop, Lock type: Key. Cable length: 1.8 m

Features
Product colour *
Black
Best uses *
Laptop
Lock type *
Key
Cable lock slot type
Kensington
Cable lock security features
ClickSafe
Security slot anchor type
Standard
Features
Number of keys provided
2
Cable type
Coiled
Weight & dimensions
Cable length *
1.8 m
Technical details
Cable construction
7x7
Number of secured items
1
Brand Image Product code Product Stock Price from
Kensington CickSafe Anchor Adhesive Kit Kensington CickSafe Anchor Adhesive Kit
(show image)
K64931WW CickSafe Anchor Adhesive Kit
Kensington K64661WW cable lock Black Kensington K64661WW cable lock Black
(show image)
K64661WW K64661WW
Country Distributor
United States 1 distributor(s)