Security Labs SLC-1055 security camera Dome Indoor Ceiling

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3266
Info modified on:
07 Mar 2024, 15:34:52
Long product name Security Labs SLC-1055 security camera Dome Indoor Ceiling:

SLC-1055, 700TVL, 0.001lux, IR LED

Short summary description Security Labs SLC-1055 security camera Dome Indoor Ceiling:

Security Labs SLC-1055, Indoor, Wired, Ceiling, Brown, Dome, 0.001 lx

Long summary description Security Labs SLC-1055 security camera Dome Indoor Ceiling:

Security Labs SLC-1055. Placement supported: Indoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Brown, Form factor: Dome. Minimum illumination: 0.001 lx. Fixed focal length: 3.6 mm. LED type: IR

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.