Product Brochure/Datasheet
(0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 15-ft DVI / USB / Audio KVM Cable Kit
- - For use with DVI + Audio KVM switches (See Accessories list for compatible models)
Warranty:
Lifetime limited
Long product name Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m)
:
The long product name of Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m)
More>>>
Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m):
The official description of Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
15-ft DVI / USB / Audio KVM Cable Kit
For use with DVI + Audio KVM switches (See Accessories list for compatible models)
All-in-one design eliminates cable clutter and reduces cost
Fully molded construction for reliable data transmission
DVI-D Male to Male
USB A-B
2 x 3.5mm to 2 x 3.5mm
Short summary description Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m):
This short summary of the Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m) data-sheet is auto-generated and uses the product title and the first six key specs.
Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m), 4.57 m, DVI-D, USB A, 2x 3.5mm, DVI-D, USB B, 2x 3.5mm, Male/Male, China, B002-DUA2/B002-DUA4
Long summary description Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m):
This is an auto-generated long summary of Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m) based on the first three specs of the first five spec groups.
Tripp Lite P759-015 DVI / USB / Audio KVM Cable Kit, 15 ft. (4.57 m). Cable length: 4.57 m, Connector 1: DVI-D, USB A, 2x 3.5mm, Connector 2: DVI-D, USB B, 2x 3.5mm. Weight: 730 g, Package width: 144.8 mm, Package depth: 198.1 mm. Master (outer) case width: 383.5 mm, Master (outer) case length: 391.2 mm, Master (outer) case height: 114.3 mm. Depth: 198.1 mm, Height: 50.8 mm, Width: 144.8 mm