location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-500N laser printer Colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-500N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-500N show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118876
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-500N laser printer Colour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 20 ppm
  • - Total input capacity: 250 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB
Long product name Samsung CLP-500N laser printer Colour :
The long product name of Samsung CLP-500N laser printer Colour. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP500N 64MB 20ppm 1200dpi USB2.0
More>>>
Samsung CLP-500N laser printer Colour:
The official description of Samsung CLP-500N laser printer Colour as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Quiet Color Revolution!
With a Samsung CLP-500 series color ColorLaser printer you will be prepared for anything. Whether you use the parallel port, the ultra-fast standard USB 2.0, or the optional dual wired/wireless interface network card for cable-free connections, you'll be ready to go in an instant.

Short summary description Samsung CLP-500N laser printer Colour:
This short summary of the Samsung CLP-500N laser printer Colour data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-500N, Colour, 20 ppm

Long summary description Samsung CLP-500N laser printer Colour:
This is an auto-generated long summary of Samsung CLP-500N laser printer Colour based on the first three specs of the first five spec groups.

Samsung CLP-500N. Colour, Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
24 s
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Maximum input capacity
500 sheets
Performance
Internal memory *
64 MB
Performance
Maximum internal memory
192 MB
Sound pressure level (printing)
48 dB
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
32 kg
Dimensions (WxDxH)
510 x 467 x 405 mm
Other features
Mac compatibility
Yes
I/O ports
Standard Interface: USB 2.0, IEEE 1284 parallel, 10/100 Base TX Optional Interface: 10/100 Base TX+ 802.11b wireless LAN
Compatible operating systems
Win9X,NT4.0,Me,2000,XP Linux OS,Mac OS 8.6 or higher
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:13:35
Uk has collected 8 expert reviews for Samsung CLP-500N laser printer Colour and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
zdnet.co.uk
Updated:
2015-06-25 08:13:35
Home-based businesses and small offices looking for a sub-£500 colour laser with a network printing option should consider the Samsung CLP-500.
77%
v3.co.uk
Updated:
2015-06-25 08:13:35
Become part of the colour-laser gang with this budget offering...
60%
v3.co.uk
Updated:
2015-06-25 08:13:35
A great choice for smaller workgroups.
80%
trustedreviews.com
Updated:
2015-06-25 08:13:35
The dear departed Douglas Adams once stated that printer manufacturers such as Xerox aren’t in the business of selling printers, but instead they are in the business of selling toner cartridges, which means that they, incidentally, first have to sel...
70%
hardwarecentral.com
Updated:
2015-06-25 08:13:35
jockeys with Konica Minolta (nee Minolta-QMS) for supremacy in the under-$200 monochrome laser printer category. So whats Samsung been doing on the sidelines the last couple of years while its rival, chased by HP and others, sets the pace in the unde...
0%
Country Distributor
United Kingdom 1 distributor(s)