location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultron Headset UHS-300 Wired Calls/Music

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultron Check ‘Ultron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset UHS-300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41268
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ultron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28199
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ultron Headset UHS-300 Wired Calls/Music
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Calls/Music Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 108 dB
  • - Microphone type: Boom
Warranty: 3 years warranty
Long product name Ultron Headset UHS-300 Wired Calls/Music :
The long product name of Ultron Headset UHS-300 Wired Calls/Music. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset UHS-300 Fun Multimedia Headset VOIP
More>>>
Short summary description Ultron Headset UHS-300 Wired Calls/Music:
This short summary of the Ultron Headset UHS-300 Wired Calls/Music data-sheet is auto-generated and uses the product title and the first six key specs.

Ultron Headset UHS-300, Wired, 20 - 20000 Hz, Calls/Music, Headset

Long summary description Ultron Headset UHS-300 Wired Calls/Music:
This is an auto-generated long summary of Ultron Headset UHS-300 Wired Calls/Music based on the first three specs of the first five spec groups.

Ultron Headset UHS-300. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2.5 m

Brand Image Product code Product Stock Price from
Ultron

Ultron UHS-850 Headset Wired Head-band Silver, Black
(show image)
58371 UHS-850 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-100 Wired Black
(show image)
41266 Headset UHS-100 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-200 Wired Calls/Music
(show image)
41267 Headset UHS-200 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-500 Wired Calls/Music Black
(show image)
41270 Headset UHS-500 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)