Epson logo

Epson Photoconductor Unit CMY 24k

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214854
Info modified on:
03 Aug 2022, 13:44:35
Long product name Epson Photoconductor Unit CMY 24k:

Photoconductor Unit CMY 24k

Short summary description Epson Photoconductor Unit CMY 24k:

Epson Photoconductor Unit CMY 24k, 24000 pages, Cyan, Magenta, Yellow, China, Laser, Epson, - AcuLaser C9300TN - AcuLaser C9300N - AcuLaser C9300DTN - AcuLaser C9300DN - AcuLaser C9300D3TNC...

Long summary description Epson Photoconductor Unit CMY 24k:

Epson Photoconductor Unit CMY 24k. Page yield: 24000 pages, Suitable for printing colours: Cyan, Magenta, Yellow, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 228 mm, Package depth: 485 mm. Products per pallet: 90 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Photoconductor Unit CMY 24k C13S051209:
(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.