Epson logo

Epson Waste Toner Collector 24k

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217882
Info modified on:
03 Aug 2022, 13:39:21
Long product name Epson Waste Toner Collector 24k:

Waste Toner Collector 24k

Short summary description Epson Waste Toner Collector 24k:

Epson Waste Toner Collector 24k, 24000 pages, Laser, China, Epson, AcuLaser C9300D3TNC/C9300D2TN/C9300DTN/C9300DN/C9300TN/C9300N, 1 pc(s)

Long summary description Epson Waste Toner Collector 24k:

Epson Waste Toner Collector 24k. Page yield: 24000 pages, Print technology: Laser, Country of origin: China. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 370 mm. Products per pallet: 432 pc(s), Products per pallet layer: 72 pc(s), Products per pallet layer (UK): 80 pc(s)

Specs
Recommended products
Distributors
Loading...
Disclaimer Epson Waste Toner Collector 24k C13S050610:
(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.