location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS283
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0220
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4042485425189
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 216 x 356 mm Sensor type: CIS
  • - USB port
Long product name Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White :
The long product name of Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CIS, LED, 600 x 600 dpi, ADF, 25 ppm, USB 2.0, 1.66 Kg
More>>>
Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White:
The official description of Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Scan your documents quickly and cost effectively
The Plustek 25 ppm SmartOffice PS283 offers you a flexible and productive way to scan and manage all of your paper based information. From business cards to legal size documents, they all can be scanned and saved as a searchable PDF at the touch of a button. The SmartOffice PS283
is suitable for any application requiring a small footprint, cost effective document scanner.

Includes document management and business card scanning software
The SmartOffice PS283 comes with a powerful software bundle including document management, business card reading, Optical Character Recognition (OCR), and imaging software. These applications simplify the tasks of scanning and managing your documents.

Easy to use
Plustek's DocAction makes scanning as simple as pressing a button. With the Plustek SmartOffice PS283, you can scan directly to searchable PDF and other common images files formats and then send your scanned documents to email, printer, folder or FTP site. All you have to do is press a button on the scanner! The SmartOffice PS283 also includes an industry standard TWAIN drivers, that allows the scanner to be used with thousands of document management and image enabled programs.

Makes the most of your scanning budget
The Plustek SmartOffice PS283 scanner offers superior high resolution, up to 600 dpi for all your 24-bit color, grayscale, and black-and-white scanning needs. It matches your scanning budget and offers outstanding performance value in a compact footprint. Special design to occupy the minimum space makes it well suited for the front-desk environment. It captures even the most intricate details of text and photos, all in a single press.

Short summary description Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White:
This short summary of the Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Plustek SmartOffice PS283, 216 x 356 mm, 600 x 600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White:
This is an auto-generated long summary of Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White based on the first three specs of the first five spec groups.

Plustek SmartOffice PS283. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, Input colour depth: 48 bit. Scanner type: ADF scanner, Product colour: White. Sensor type: CIS, Daily duty cycle (max): 1500 pages, Light source: LED. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4, Scanning media types supported: Business Card, Auto Document Feeder (ADF) media weight: 50 - 70 g/m²

Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
5 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
1500 pages
Scan to
Cloud, File
Button functions
Scan
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card
Paper handling
Maximum ISO A-series paper size *
A4
Letter
Yes
Auto Document Feeder (ADF) media weight
50 - 70 g/m²
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Input voltage
24 V
Current
0.75 A
System requirements
Minimum storage drive space
200 MB
Minimum RAM
1024 MB
Minimum processor
Pentium 4 2.0 GHz
Windows operating systems supported
Yes
Weight & dimensions
Width
263 mm
Depth
127.5 mm
Height
148 mm
Weight
1.66 kg
Packaging content
Bundled software
Plustek DocAction Plustek DocTWAIN ABBYY FineReader Sprint NewSoft Presto! BizCard 6
Other features
Scan media weight
50 - 105 g/m²
Technical details
Sustainability certificates
ENERGY STAR
Source Testseek summary Average rating
Reviews
Updated:
2013-09-23 00:58:56
Uk has collected 1 expert review for Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White and the rating is 79 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
79%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver Plustek SmartOffice PS186 ADF scanner 600 x 600 DPI A4 Black, Silver
(show image)
0285 PS186 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey Plustek OpticPro A320L Flatbed scanner 1600 x 1600 DPI A3 Grey
(show image)
0280L A320L 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey Plustek SmartOffice PL2000 PLUS Flatbed & ADF scanner 1200 x 1200 DPI A4 Blue, Grey
(show image)
0288 PL2000 PLUS 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black Plustek OpticFilm 135 Film/slide scanner 3600 x 3600 DPI Black
(show image)
0272 135 0.00
(excl. VAT)
0 (incl. VAT)
Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue Plustek ePhoto Z300 Photo scanner 600 x 600 DPI A4 Blue
(show image)
0271 Z300 0.00
(excl. VAT)
0 (incl. VAT)
Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White Plustek SmartOffice PS30D ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0275 PS30D 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey Plustek OpticSlim 2610 Flatbed scanner 1200 x 1200 DPI A4 Grey
(show image)
0269 2610 0.00
(excl. VAT)
0 (incl. VAT)
Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White Plustek eScan A150 ADF scanner 600 x 600 DPI A4 Black, White
(show image)
0263 A150 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Silver, White
(show image)
0254 1180 0.00
(excl. VAT)
0 (incl. VAT)
Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White Plustek OpticSlim 1180 Flatbed scanner 1200 x 1200 DPI A3 Grey, White
(show image)
0254UK 1180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Magyarország 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)