Nokia logo

Nokia 5300 Xpress Music Edition 5.08 cm (2") 106.5 g Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42617
Info modified on:
07 Mar 2024, 15:34:52
Long product name Nokia 5300 Xpress Music Edition 5.08 cm (2") 106.5 g Black:

5300 Xpress Music Edition

Short summary description Nokia 5300 Xpress Music Edition 5.08 cm (2") 106.5 g Black:

Nokia 5300 Xpress Music Edition, Slider, 5.08 cm (2"), 240 x 320 pixels, 1.3 MP, Bluetooth, Black

Long summary description Nokia 5300 Xpress Music Edition 5.08 cm (2") 106.5 g Black:

Nokia 5300 Xpress Music Edition. Form factor: Slider. Display diagonal: 5.08 cm (2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Standby time (2G): 223 h. Weight: 106.5 g. Product colour: Black

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.