location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Table Mount for Ultra-short-throw Series - ELPMB29

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table Mount for Ultra-short-throw Series - ELPMB29
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H516040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946512662
Category:
Object which is placed on the floor or attached to the ceiling or wall, used to hold a projector in place.
Projector Mounts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:26:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Table Mount for Ultra-short-throw Series - ELPMB29 :
The long product name of Epson Table Mount for Ultra-short-throw Series - ELPMB29. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Table Mount for Ultra-short-throw Series - ELPMB29
More>>>
Short summary description Epson Table Mount for Ultra-short-throw Series - ELPMB29:
This short summary of the Epson Table Mount for Ultra-short-throw Series - ELPMB29 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Table Mount for Ultra-short-throw Series - ELPMB29, White, EB-570, EB-575W, EB-575Wi, EB-580, EB-585W, EB-585Wi, EB-595Wi, Epson EB-1430Wi, Epson EB-1420Wi, 250 mm, 600 mm, 445 mm, 9 kg

Long summary description Epson Table Mount for Ultra-short-throw Series - ELPMB29:
This is an auto-generated long summary of Epson Table Mount for Ultra-short-throw Series - ELPMB29 based on the first three specs of the first five spec groups.

Epson Table Mount for Ultra-short-throw Series - ELPMB29. Product colour: White, Compatible products: EB-570, EB-575W, EB-575Wi, EB-580, EB-585W, EB-585Wi, EB-595Wi, Epson EB-1430Wi, Epson EB-1420Wi. Package width: 250 mm, Package depth: 600 mm, Package height: 445 mm. Country of origin: China. Quantity per pack: 1 pc(s), Products per pallet: 16 pc(s), Pallet gross length: 120 cm

Performance
Product colour *
White
Compatible products
EB-570, EB-575W, EB-575Wi, EB-580, EB-585W, EB-585Wi, EB-595Wi, Epson EB-1430Wi, Epson EB-1420Wi
Weight & dimensions
Package width
250 mm
Package depth
600 mm
Package height
445 mm
Package weight
9 kg
Other features
Country of origin
China
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
16 pc(s)
Harmonized System (HS) code
83024190
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
44.1 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
32 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
44.1 m
Country Distributor
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 4 distributor(s)