location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPAP03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H306P17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946501017
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:26:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ELPAP03
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB WLAN
  • - Wi-Fi
Long product name Epson ELPAP03 :
The long product name of Epson ELPAP03. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELPAP03, 802.11 a/b/g, White
More>>>
Epson ELPAP03:
The official description of Epson ELPAP03 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Adapter - ELPAP03 Wireless LAN a / b / g
- Epson EB-1915
- Epson EB-1925W
- Epson EB-440W w / o setting plate
- Epson EB-450Wi [240v]
- Epson EB-455Wi
- Epson EB-455Wi [240v] with Educ Lamp Warranty
- Epson EB-460 [240v]
- Epson EB-460i [240v]
- Epson EB-465i
- Epson EB-465i [240v] Educ Lamp Warranty
- Epson EB-G5450WU
- Epson EB-G5650W
- Epson EB-G5650WNL
- Epson EB-G5750WU
- Epson EB-G5750WUNL
- Epson EB-G5950
- Epson EB-G5950NL
- Epson EB-Z8050W
- Epson EB-Z8050WNL

Short summary description Epson ELPAP03:
This short summary of the Epson ELPAP03 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ELPAP03, Wireless, USB, WLAN, Wi-Fi 4 (802.11n), White

Long summary description Epson ELPAP03:
This is an auto-generated long summary of Epson ELPAP03 based on the first three specs of the first five spec groups.

Epson ELPAP03. Connectivity technology: Wireless, Host interface: USB, Interface: WLAN. Top Wi-Fi standard: Wi-Fi 4 (802.11n). USB powered. Product colour: White

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Interface *
WLAN
Network
Networking standards *
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g
Ethernet LAN
No
Wi-Fi
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11a, 802.11b, 802.11g
Design
Product colour
White
Internal *
No
Country of origin
China
Design
Compatible products
EB-Z8050WNL, EB-Z8050W, EB-G5950NL, EB-G5950, EB-G5750WUNL, EB-G5750WU, EB-G5650WNL, EB-G5650W, EB-G5450WU, EB-G5150NL WL, EB-85H, EB-826WH, EB-825H, EB-465i, EB-460i, EB-460, EB-455Wi, EB-450Wi, EB-450W, EB-440W, EB-1925W, EB-1723
Power
USB powered
Yes
Packaging data
Package width
135 mm
Package depth
140 mm
Package height
27 mm
Logistics data
Harmonized System (HS) code
85176990
Other features
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 2 distributor(s)