location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 256 MB Additional Memory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256 MB Additional Memory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7106920
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946511085
Category:
Memory (RAM) built into the printer, which is used to store and process print jobs sent from the computer.
Printer Memory Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 256 MB Additional Memory :
The long product name of Epson 256 MB Additional Memory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256 MB Additional Memory
More>>>
Short summary description Epson 256 MB Additional Memory:
This short summary of the Epson 256 MB Additional Memory data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 256 MB Additional Memory, 256 MB, Epson C9300N, Japan, 1 pc(s), 20 mm, 150 mm

Long summary description Epson 256 MB Additional Memory:
This is an auto-generated long summary of Epson 256 MB Additional Memory based on the first three specs of the first five spec groups.

Epson 256 MB Additional Memory. Capacity: 256 MB, Compatibility: Epson C9300N, Country of origin: Japan. Quantity per pack: 1 pc(s), Package width: 20 mm, Package depth: 150 mm

Features
Capacity *
256 MB
Compatibility *
Epson C9300N
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
20 mm
Package depth
150 mm
Package height
100 mm
Package weight
0.3 g