location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GIGABYTE Check ‘GIGABYTE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GA-H61MA-D2V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GA-H61MA-D2V show
Show alternative article codes used in the online market place
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘GIGABYTE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GIGABYTE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1155 (Socket H2) Intel® Celeron®, Intel® Pentium®
  • - PC micro ATX Intel® H61 7.1 channels
  • - DDR3-SDRAM 2 DIMM Non-ECC Maximum internal memory: 16 GB
  • - SATA II
  • - BIOS type: EFI AMI 64 Mbit ACPI version: 2.0a Clear CMOS button
  • - Gigabit Ethernet
Long product name GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX :
The long product name of GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA1155, Intel H61, 2x DDR3 DIMM, 1.5V, 4x SATA II, VGA, DVI-D, PS/2, 4x USB 2.0, 2x USB 3.0, Gigabit Ethernet, 7.1-ch, PCI/PCI-E, Micro ATX
More>>>
GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
The official description of GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GIGABYTE Ultra Durable™ 4 Classic

Humidity Protection
Humidity can play havoc on a motherboard's circuitry.GIGABYTE's new Glass Fabric PCB design helps protect against electrical shorts due to humidity by reducing the gaps in spacing between PCB filaments.

Electrostatic Protection
GIGABYTE Ultra Durable 4 Classic motherboards feature High ESD Resistance ICs which help protect the motherboard against electrostatic discharge.

Power Failure Protection
Permanent damage from power surge or failure during BIOS update, can be avoided with GIGABYTE DaulBIOS, which automatically enables a secondary, back up BIOS.
GIGABYTE also uses Anti-Surge ICs to protect the motherboard against power surges.

High Temperature Protection
GIGABYTE uses All Solid Caps (Capacitors) and Low RDS(on) MOSFETs which are rated to work at higher temperatures, providing up to 50,000 hour component lifespan.

Support Intel 22nm processors
GIGABYTE motherboards support Intel 22nm processors.

Designed for PCI Express Gen.3 Support
The GIGABYTE motherboard is fully configured to provide gamers with the latest Gen.3 PCI Express technology, delivering maximum data bandwidth for forthcoming discrete graphics cards.

UEFI DualBIOS™ Technology
With a superior graphical interface capable of 32-bit color imaging and fluid user-friendly mouse navigation, UEFI DualBIOS™ makes BIOS configuration a new and exciting experience for novice and experienced users alike. UEFI BIOS also brings native support for large hard drives on 64-bit operating systems.

50,000 Hours Japanese Solid Capacitors
GIGABYTE Ultra Durable motherboards are equipped with solid capacitors developed by leading Japanese manufacturers. With an average lifespan of 50,000 hours, these solid capacitors provide the stability, reliability and longevity essential to meet the power needs of high-end processors and other components running today's most demanding applications and games.

SuperSpeed USB 3.0
GIGABYTE motherboards boast SuperSpeed USB 3.0 technology made possible through an additional onboard host controller. With superfast transfer rates of up to 5 Gbps, users are able to experience a theoretical 10x improvement over USB 2.0. Additionally, backwards compatibility with USB 2.0 assures users of long term use of their legacy USB 2.0 devices.

3x USB Power Boost (for USB 3.0 ports only)
GIGABYTE motherboards feature a 3x USB power boost, delivering greater compatibility and extra power for USB devices. GIGABYTE’s unique USB power design is also able to efficiently regulate output over the full voltage range, which greatly enhances USB device compatibility. In addition, dedicated lower resistance fuses ensure lower voltage drops, and provide more stable and plentiful power delivery.


Intel® HD Graphics Core 2000/3000 Enhanced Visual Features

Intel® Quick Sync Video
Intel® Quick Sync Video provides breakthrough media processing for incredibly fast editing and sharing.

Intel® InTru™ 3D
2nd Generation Intel® Core™ Processors offer an outstanding Blu-Ray Stereo 3D experience in full high definition resolution (1080p) with HDMI 1.4.

Intel® Advanced Vector Extensions (AVX)
Increases the performance of Accelerated Floating Point and Vector Computing Intensive Applications with minimal power gains.

On/Off Charge Technology
GIGABYTE On/Off Charge technology allows you to charge your iPhone, iPad and iPod Touch regardless of whether your PC is on, in standby mode or even off. A derivative of GIGABYTE's highly acclaimed 3x USB Power feature, On/Off Charge enables devices to draw more current from GIGABYTE motherboard USB ports than standard USB ports allow, so that charging from your PC can be as fast as with a charger.

DVI Support
DVI (Digital Visual Interface) is a video interface standard designed for carrying uncompressed digital video data and to maximize the visual quality of digital display devices, such as LCD monitors, digital projectors, and so on. In addition, the DVI interface is compatible with HDCP (High-bandwidth Digital Content Protection).

ErP Lot 6 support
The ErP (also known as Energy-Related Products Directive) is part of the European Union's environmental regulations policy. It is based on concern for the environmental as the proliferation of electronic devices continues, and how to improve energy efficiency for a better and greener life. GIGABYTE supports ErP and produces motherboards that help you effectively improve system efficiency.

Short summary description GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This short summary of the GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

GIGABYTE GA-H61MA-D2V, Intel, LGA 1155 (Socket H2), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 16 GB, DIMM

Long summary description GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:
This is an auto-generated long summary of GIGABYTE GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX based on the first three specs of the first five spec groups.

GIGABYTE GA-H61MA-D2V. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II. Maximum resolution: 1920 x 1200 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Realtek RTL8111F

Processor
Processor manufacturer *
Intel
Processor socket *
LGA 1155 (Socket H2)
Compatible processor series *
Intel® Celeron®, Intel® Pentium®
Maximum number of SMP processors
1
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
2
Memory slots type
DIMM
Memory channels
Dual-channel
Memory voltage
1.5 V
Non-ECC
Yes
Supported memory clock speeds
800, 1066, 1333 MHz
Maximum internal memory *
16 GB
Supported memory module capacities
1GB, 2GB, 4GB, 8GB
Storage controllers
Supported storage drive interfaces *
SATA II
Graphics
Parallel processing technology support *
Not supported
On-board graphics card
Yes
Maximum resolution
1920 x 1200 pixels
Internal I/O
USB 2.0 connectors *
2
Number of SATA II connectors
4
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
Power fan connector
Yes
CPU fan connector
Yes
Peripheral (Molex) power connectors (4-pin)
1
Rear panel I/O ports
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
VGA (D-Sub) ports quantity *
1
DVI-D ports quantity *
1
Microphone in
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
LAN controller
Realtek RTL8111E, Realtek RTL8111F
Features
Motherboard chipset *
Intel® H61
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
micro ATX
Motherboard chipset family *
Intel
Power source type
ATX
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
BIOS
BIOS type *
EFI AMI
BIOS memory size
64 Mbit
ACPI version
2.0a
Clear CMOS button
Yes
Weight & dimensions
Width
244 mm
Depth
174 mm
Other features
Controller interface type
iTE IT8728
Audio output
1
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:36:45
Uk has collected 1 expert review for Gigabyte GA-H61MA-D2V motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Gigabyte GA-H61MA-D2V Gigabyte GA-H61MA-D2V
(show image)
GA-H61MA-D2V-R2.1 GA-H61MA-D2V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)