location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP140
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2174B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 20 ppm
  • - Colour copying Mono scanning
  • - USB port
  • - 6.3 kg
Long product name Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm :
The long product name of Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP140
More>>>
Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm:
The official description of Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Highly affordable All-in-One offers colour printing, scanning and copying in one device. Designed for ease-of-use this multifunctional is able to print sharp text photo-lab quality at high speeds.

Features
-Photo lab quality: Max. 4800x1200dpi.
-Prints a 10x15cm borderless photo in approx. 60 seconds.
-Fast copying, optimum colour output.
-600x1200dpi scanner.
-ChromaLife100 system for long-lasting, beautiful photos.
-Easy-to-use software.

Compact and stylish All-in-One printer

Photo lab print quality
This stylish, easy-to-use and affordable Photo All-in-One delivers a 4800x1200dpi print resolution using FINE Cartridges with 2pl ink droplets. You benefit from detailed and vivid prints for all your photos.

Rapid photo print and copy speeds
Print a photo lab quality 10x15cm borderless photo in approximately 60 seconds in Standard mode*. Enjoy rapid borderless photo printing and copying on formats ranging from a small credit card size right up to A4.

The PIXMA MP140 can be used as a standalone copier, delivering up to 19 copies per minute in mono and up to 15 copies per minute in colour. Dual Colour Gamut Processing Technology ensures faithful reproduction when copying your photos.

Quality scanning
The built-in scanner has a 600x1200dpi resolution for crisp and clear colour scans. A USB2.0 Hi-Speed interface speeds up image transfer to your PC.

Long-lasting prints
Canon's ChromaLife100 system delivers beautiful photographs with enhanced durability up to 100 years to preserve your memories. By using genuine Canon FINE Cartridges and genuine Canon photo papers, the system provides you with long-lasting, beautiful photo prints.

Easy-to-use software
Get the most out of your Photo All-in-One with easy-to-use software. MP Navigator software provides a user-friendly interface linking all PIXMA functions to your PC. Select, enhance and print beautiful digital photos in just a few clicks with Easy-PhotoPrint. The PIXMA MP140 is Windows and Mac OS X compatible.

Short summary description Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm:
This short summary of the Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP140, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, White

Long summary description Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm:
This is an auto-generated long summary of Canon PIXMA MP140 Inkjet A4 4800 x 1200 DPI 20 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP140. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Mono scanning. Maximum ISO A-series paper size: A4. Product colour: Black, White

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
19 cpm
Copy speed (colour, normal quality, A4)
15 cpm
Scanning
Scanning *
Mono scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Multi-Purpose Tray media weight
64 - 260 g/m²
Media weight (tray 1)
64 - 105 gsm
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Performance
Sound pressure level (printing)
44.5 dB
Sound pressure level (copying)
48 dB
Mac compatibility
Yes
Design
Product colour *
Black, White
Market positioning *
Home & office
Power
Power consumption (average operating)
13 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.5 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II, 300 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width
443 mm
Depth
381 mm
Height
181 mm
Weight
6.3 kg
Packaging content
Bundled software
MP Navigator, Easy-PhotoPrint, Easy-LayoutPrint, ScanSoft OmniPage SE (OCR)
Other features
Power requirements
AC 100-240V, 50/60Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Compatible operating systems
Windows Vista/ XP SP1, SP2/2000 ProSP2, SP3, SP4, Mac OS X v.10.2.8 - v.10.4
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print
Country Distributor
Nederland 1 distributor(s)