location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 1650 80 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0029535
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 1650 80 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 128 x 160 pixels
  • - FM radio
  • - 1020 mAh
More>>>
Short summary description Nokia 1650 80 g Red:
This short summary of the Nokia 1650 80 g Red data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia 1650, Bar, 128 x 160 pixels, 1020 mAh, Red

Long summary description Nokia 1650 80 g Red:
This is an auto-generated long summary of Nokia 1650 80 g Red based on the first three specs of the first five spec groups.

Nokia 1650. Form factor: Bar. Display resolution: 128 x 160 pixels. FM radio. Battery capacity: 1020 mAh, Standby time (2G): 420 h. Weight: 80 g. Product colour: Red

Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 18:21:34
Uk has collected 11 expert reviews for Nokia 1650 80 g Red and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
itreviews.com
Updated:
2013-11-20 18:21:21
This is defiantly not an all singing, all dancing mobile phone, but it offers a few useful services (torch, radio alarm) and small and neat design. Nokia - 1650 price Buy Nokia 1650 securely online at a bargain price £44 inc. VAT (SIM-free) Nokia: 087...
0%
trustedreviews.com
Updated:
2013-11-20 18:21:25
A couple of weeks ago I took a look at Nokia's 1200 , available for under £20 on Virgin Mobile Pay As You Go. The 1200 is a really basic handset and consequently it has limited appeal. So if you want something with a little more class and can afford to sp...
Bottom line The Nokia 1650 is definitely a step up from the 1200. It is still really only good for those who want a basic handset with minimal extras, but if you can afford the extra cash its SIM free nature makes it a viable alternative...
60%
Brand Image Product code Product Stock Price from
Nokia

Nokia 1650 80 g Black
(show image)
0028777 1650 0.00
(excl. VAT)
0 (incl. VAT)