location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2132 laser printer 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2132
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2132 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:15:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-2132 laser printer 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Duplex printing
  • - Maximum duty cycle: 1600 pages per month
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 200 MHz
Warranty: 1 Year
Long product name Brother HL-2132 laser printer 2400 x 600 DPI A4 :
The long product name of Brother HL-2132 laser printer 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 ppm, 2400 x 600 dpi, 200 MHz (CPU), 8MB (RAM), 250 / 100 Sheets, 1 x USB 2.0, 6.7 kg
More>>>
Brother HL-2132 laser printer 2400 x 600 DPI A4:
The official description of Brother HL-2132 laser printer 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High print quality – and fast results
You’ll appreciate being able to print at speeds of up to 20 pages per minute (ppm), and your first page will come out after only 10 seconds. Sharp, crisp text and accurate reproduction of fine detail are a given too, with the HL-2132’s high print resolution for outstanding results.

Low running costs
With the HL-2132 high performance doesn’t mean high costs. Save paper and use less toner by reducing 2,4,9,16 or 25 pages onto just one A4 sheet with N-in-1 printing. Using the Toner Save Mode can further reduce your running costs.

Low maintenance
Spend less time restocking paper: the HL-2132 comes with a generous 250-sheet tray. Use the manual feed slot for hassle-free printing on envelopes, special paper and labels.

Environmentally friendly
The HL-2132 has achieved a range of environmental certifications including ENERGY STAR thanks to its recycling friendly design and low power consumption. Brother is proud to be a Major Sponsor of the ‘Cartridges 4 Planet Ark’ recycling program. This Australia wide program recycles printer cartridges with zero waste to landfill, guaranteed. Brother are committed to supporting initiatives which help to ensure the long term sustainability of the environment.

Short summary description Brother HL-2132 laser printer 2400 x 600 DPI A4:
This short summary of the Brother HL-2132 laser printer 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2132, Laser, 2400 x 600 DPI, A4, 20 ppm, Duplex printing, Grey

Long summary description Brother HL-2132 laser printer 2400 x 600 DPI A4:
This is an auto-generated long summary of Brother HL-2132 laser printer 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-2132. Print technology: Laser. Maximum duty cycle: 1600 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Product colour: Grey

Printing
Duplex printing mode
Manual
Print resolution colour
2400 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
7 s
Time to first page (black, normal)
10 s
N-up printing
2, 4, 9, 16, 25
Features
Maximum duty cycle *
1600 pages per month
Page description languages *
GDI
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Letter
Custom media width
76.2 - 216 mm
Custom media length
116 - 406.4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
No
Wi-Fi *
No
Network
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor frequency
200 MHz
Sound pressure level (printing)
53 dB
Noise level (idle)
31 dB
Design
Product colour *
Grey
Built-in display *
No
Power
Power consumption (printing) *
421 W
Power consumption (standby)
62 W
Power consumption (off)
0.8 W
Energy Star Typical Electricity Consumption (TEC)
0.913 kWh/week
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2
Weight & dimensions
Width
368 mm
Depth
360 mm
Height
183 mm
Weight
6.7 kg
Packaging data
Package width
475 mm
Package depth
454 mm
Package height
331 mm
Package weight
8 kg
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:57:21
Uk has collected 1 expert review for Brother HL-2132 laser printer 2400 x 600 DPI A4 and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Source Review comments Score
trustedreviews.com
Updated:
2017-03-01 06:57:21
What is the Brother HL-2132? The best quality black text still comes from a laser printer and entry-level machines start at under £60. The Brother HL-2132 is a small, cheap mono laser printer that won't take up too much room on your desk. Brother HL-2123...
Good Single sheet paper feed, Separate drum and toner cartridges, Easy maintenance...
Bad No duplex print, No wireless connection, No high capacity toner option...
90%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)