Rexel logo

Rexel Matador Half Strip Stapler Silver/Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24297
Info modified on:
14 Apr 2023, 21:09:32
Bullet Points Rexel Matador Half Strip Stapler Silver/Blue:
  • - Strong, metal office stapler for stapling up to 25 sheets of paper (80 gsm)
  • - Ergonomic grip to ensure accurate and comfortable stapling
  • - Enhanced anti-jam mechanism ensuring perfect stapling every time
  • - Built in staple remover to easily remove staples and minimise damage to documents
  • - Compatible with Rexel No. 56 (26/6) and No. 16 (24/6) staples
  • - Loads 105 No.56 staples or 84 No.16 staples
  • - Top loading refill mechanism making it quick and easy to refill staples
  • - Features a 49mm paper insertion depth for flexible stapling
  • - Tacking and pinning function for display boards or temporary stapling
Warranty:
5 years
Long product name Rexel Matador Half Strip Stapler Silver/Blue:

Matador Half Strip Metal Stapler

Short summary description Rexel Matador Half Strip Stapler Silver/Blue:

Rexel Matador Half Strip Stapler Silver/Blue, 25 sheets, Blue, Silver, Metal, 4.9 cm, Top, 292 g

Long summary description Rexel Matador Half Strip Stapler Silver/Blue:

Rexel Matador Half Strip Stapler Silver/Blue. Stapling capacity: 25 sheets, Product colour: Blue, Silver, Material: Metal. Weight: 292 g. Package dimensions (WxDxH): 150 x 40 x 102 mm, Package weight: 321 g

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.