location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q6591A printing paper Matte

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6591A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6591A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160385433 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83347
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2013
Product end of life date
data sheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HP Q6591A printing paper Matte :
The long product name of HP Q6591A printing paper Matte. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Professional Matt Inkjet Paper-50 sht/A3/297 x 420 mm
More>>>
HP Q6591A printing paper Matte:
The official description of HP Q6591A printing paper Matte as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP Professional Matt Inkjet Paper is a heavyweight paper with a bright white finish on both sides, designed for fast, easy and economical short-run printing for customised promotional literature, brochures and flyers.
- Save on small print runs with HP Professional Matt Inkjet Paper. Optimised print quality and reliability with HP inkjet printers. Ideal for promotional literature, business photos and image-intensive documents and other marketing collateral.
- Create professional-quality colour documents that will impress your customers. With its 180 g/m², this heavyweight paper is sturdy enough for postal handling and yet easy to fold.
- This paper’s coating produces striking image and text quality, with vibrant colours and deep blacks. It is coated on both sides for two-sided printing, with a high opacity for minimal show through.

Short summary description HP Q6591A printing paper Matte:
This short summary of the HP Q6591A printing paper Matte data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q6591A, Matte, 180 g/m², 20 - 80%, 15 - 35 °C, 1.22 kg, 433 x 311 x 19 mm

Long summary description HP Q6591A printing paper Matte:
This is an auto-generated long summary of HP Q6591A printing paper Matte based on the first three specs of the first five spec groups.

HP Q6591A. Finish type: Matte, Media weight: 180 g/m². Package weight: 1.22 kg. Package dimensions (WxDxH): 433 x 311 x 19 mm, Media sheets per package: 50 sheets, Media size (1 slide): 297 x 420 mm

Features
Finish type *
Matte
Media weight *
180 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Package weight
1.22 kg
Other features
Package dimensions (WxDxH)
433 x 311 x 19 mm
Media sheets per package
50 sheets
Media size (1 slide)
297 x 420 mm