location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Top Load 16.1-inch Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Top Load 16.1-inch Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB681AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111792801 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199812
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Value Top Load 16.1-inch Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.9 cm (16.1") Black
  • - Dust resistant, Scratch resistant
  • - 740 g
Long product name HP Value Top Load 16.1-inch Case :
The long product name of HP Value Top Load 16.1-inch Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Value Top Load Case - 40,9 cm (16.1")
More>>>
HP Value Top Load 16.1-inch Case:
The official description of HP Value Top Load 16.1-inch Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Perfectly designed for your comfort and convenience, the HP Value 40.9 cm (16.1") Top Load bag has a padded interior notebook compartment, numerous storage pockets and an adjustable shoulder strap.
- Keep your HP notebook protected while you’re on the go! Practical and stylish, the HP Value 40.9 cm (16.1") Top Load bag is designed with an interior padded notebook compartment, to help guard your notebook from everyday dirt, bumps and scratches.
- No more searching! Front and back pockets offer quick, easy access to your cell phone, keys and airline tickets, while the organizational section contains card holders, pen loops and all sorts of useful pockets for phones, documents and cables.
- Why feel weighed down? The beautifully designed HP Value 40.9 cm (16.1") Top Load bag comes with a padded adjustable shoulder strap, which offers more comfort and lightens the load when you are on the move.
- Wherever life takes you, store all your stuff safely and have it within an easy reach. Stylish and durable, in cool unisex colors, this HP Top Load is the perfect combination of modern style and classic functionality.

Short summary description HP Value Top Load 16.1-inch Case:
This short summary of the HP Value Top Load 16.1-inch Case data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Top Load 16.1-inch Case, Briefcase, 40.9 cm (16.1"), 740 g

Long summary description HP Value Top Load 16.1-inch Case:
This is an auto-generated long summary of HP Value Top Load 16.1-inch Case based on the first three specs of the first five spec groups.

HP Value Top Load 16.1-inch Case. Case type: Briefcase, Maximum screen size: 40.9 cm (16.1"). Weight: 740 g

Features
Compatibility
HP ProBook 4530s HP 630 HP 635 HP ProBook 4535s HP ProBook 4530s HP ProBook 5330m HP ProBook 4330s HP ProBook 4340s HP 655 HP 620 HP ProBook 6450b HP 2133 Mini-Note HP EliteBook Folio 9470m HP ProBook 6440b HP ProBook 6560b HP EliteBook 2760p HP EliteBook 2740p HP Pavilion g6
Maximum screen size *
40.9 cm (16.1")
Features
Case type *
Briefcase
Product main colour *
Black
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Weight & dimensions
Weight
740 g
Other features
Dimensions (WxDxH)
412 x 304 x 63 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)