location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ODYS MP-X10i 2 Gb Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ODYS Check ‘ODYS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP-X10i 2 Gb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X700175
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘ODYS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ODYS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67698
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ODYS MP-X10i 2 Gb Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 2 GB
  • - LCD 128 x 128 pixels
  • - Headphone connectivity: 2.5 mm
  • - 85 dB Equalizer
  • - Voice recording
  • - DC-in jack
  • - Continuous audio playback time: 6 h Lithium-Ion (Li-Ion)
Long product name ODYS MP-X10i 2 Gb Black :
The long product name of ODYS MP-X10i 2 Gb Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MP-X10i 1 Gb
More>>>
Short summary description ODYS MP-X10i 2 Gb Black:
This short summary of the ODYS MP-X10i 2 Gb Black data-sheet is auto-generated and uses the product title and the first six key specs.

ODYS MP-X10i 2 Gb, 2 GB, LCD, 43 g, Black

Long summary description ODYS MP-X10i 2 Gb Black:
This is an auto-generated long summary of ODYS MP-X10i 2 Gb Black based on the first three specs of the first five spec groups.

ODYS MP-X10i 2 Gb. Total storage capacity: 2 GB. Display: LCD. Voice recording. Continuous audio playback time: 6 h. Weight: 43 g. Product colour: Black

Brand Image Product code Product Stock Price from
ODYS

ODYS MP-X30 4GB Grey
(show image)
X700150 MP-X30 4GB 0.00
(excl. VAT)
0 (incl. VAT)
ODYS

ODYS MP-X10i 1 Gb Black
(show image)
X700174 MP-X10i 1 Gb 0.00
(excl. VAT)
0 (incl. VAT)