location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EXILIM
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Hi-Zoom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX-V8
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX-V8SREDA show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:17:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8.1 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 7x Digital zoom: 4x
  • - Video recording 848 x 480 pixels
  • - Built-in microphone Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver :
The long product name of Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EXILIM Hi-Zoom EX-V8 Silver
More>>>
Short summary description Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Casio EXILIM EX-V8, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 7x, Silver

Long summary description Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Casio EXILIM EX-V8. Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 7x, Digital zoom: 4x, Focal length range: 6.3 - 44.1 mm. Maximum video resolution: 848 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 11.8 MB. Weight: 149 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 17:25:52
Uk has collected 12 expert reviews for Casio EXILIM EX-V8 1/2.5" 8.1 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
technologytell.com
Updated:
2011-07-30 17:25:17
With so many digital cameras on the market, the manufacturers have been wracking their brains trying to figure out ways to get their cameras noticed. Casio just might have found a way with the EXILIM EX-V8. It’s the only camera that is partnered with...
0%
Cameras.co.uk
Updated:
2011-07-30 17:25:30
The Casio Exilim EX-V8 is an 8 megapixel digital camera with a 7x optical zoom lens. What makes the Exilim EX-V8 different to other cameras with this length of lens is the fact it is a very small and compact camera. Although too large to slip easily i...
76%
Kenrockwell.com
Updated:
2011-07-30 17:25:10
This tiny gem was only in Casios catalog for six months. This EX-V8 is the same as the previous Casio EX-V7 with the addition of an 8MP sensor. See my Casio EX-V7 review for more details which apply to both cameras. I wont go anywhere without my Cas...
0%
dcresource.com
Updated:
2011-07-30 17:25:25
Shop & Save Support us by shopping online for the Exilim EX-V8 here! Price range: $209 - $284View all prices for this product Your donation is also greatly appreciated.For a long time, if you wanted a "big zoom" camera, you had to buy a bulky ultra...
0%
steves-digicams.com
Updated:
2011-07-30 17:25:34
It also incorporates the EXILIM Engine 2.0 high-performance image processing module, which allows high quality movies to be recorded at the high compression rate of the next-generation H.264 standard. Theres also a YouTube™ Capture Mode, which enabl...
0%
digitalcamerareview.com
Updated:
2011-07-30 17:25:43
The is Casio's second ultra-compact, ultra-zoom digital camera. Its predecessor, the V7, was introduced in January 2007, and Casio decided to follow it up pretty quickly, with the V8 being announced at the end of August 2007. The V8 offers 8.1 meg...
Bottom line The Casio Exilim EX-V8 is a capable ultracompact ultra-zoom camera, but mainly outdoors. The 7x optical zoom lens is nicely stabilized and performs well for being such a compact lens. The YouTube video mode worked well and the stereo sound capture wa...
0%
digitalcamerainfo.com
Updated:
2011-07-30 17:25:47
Following the V7, which Casio called the “world’s slimmest digital camera with a 7x optical zoom” is the sophomore edition of its highest optical zoom camera, the Exilim EX-V8. Introduced in August 2007, the Exilim V8 carries the same 7x...
Good Portable for a 7x optical zoom camera with built-in lens -Sliding lens door that turns camera on -Innovative (although somewhat limited) face recognition system to remember family members -Effective assist lamp during movie capture -Thorough movie opt...
Bad Poorly designed back controls, particularly with the zoom toggle switch -Overpowering, blinding auto assist lamp during still capture -Weak autofocus during zoom -Noise at high ISOs...
Bottom line Most every point-and-shoot is capable of recording movies. What Casio does is uniquely partner with an exciting, successful business – YouTube. The popular video-sharing website appeals to everyone from the Star Wars Kid to presidential candidates...
0%
infosyncworld.com
Updated:
2011-07-30 17:25:52
Forget bells and whistles, a camera has essentially one purpose, no matter how it is delivered: to take good pictures. On paper, the EX-V8 seems like a winner: compact design, high megapixel count, 7x zoom, and a stereo microphone for widescreen video. Bu...
Good Solid body, 7x zoom, decent video mode...
Bad Takes mediocre photographs...
Bottom line Forget bells and whistles, a camera has essentially one purpose, no matter how it is delivered: to take good pictures. On paper, the EX-V8 seems like a winner: compact design, high megapixel count, 7x zoom, and a stereo microphone for widescreen vide...
71%
Brand Image Product code Product Stock Price from
Casio

Casio EXILIM Hi-Zoom EX-V8 Black 1/2.5" 8.1 MP CCD 3264 x 2448 pixels
(show image)
EX-V8BKEDB EXILIM Hi-Zoom EX-V8 Black 0.00
(excl. VAT)
0 (incl. VAT)